D-Type Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
D-Type Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
D-Type Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 007461-74VHC373MTCX
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Latch
Output Type: Tri-State
Current - Output High, Low: 8mA, 8mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-TSSOP
Supply Voltage - Operating: 2 V to 5.5 V
Propagation Delay Time (ns): 5ns
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
IC LATCH OCT D 3STATE 20TSSOP
IC LATCH OCT D 3STATE 20TSSOP
D-Type Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
IC LATCH OCT D 3STATE 20TSSOP
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | 74VHC373MTCXTR-ND | 007461-74VHC373MTCX | 74VHC373MTCX | 74VHC373MTCX | 74VHC373MTCX | 74VHC373MTCX |
| Product Name | Latches | Logic - Logic - Latches - 74VHC373MTCX | Integrated Circuits (ICs) - Logic - Latches | Latches | Latches | Logic - Latches |
| Latch Type | D | D | ||||
| Output Characteristics | 3-State | |||||
| Supply Voltage | 2V ~ 5.5V | 2 V ~ 5.5 V | 2V ~ 5.5V | 2V ~ 5.5V | ||
| Low-level Output Current (Sink) | 8 mA | 8 mA | 8 mA |