Logic Gates Quad 2-Input OR Gate Product overview: 74VHC32MTCX from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74VHC32MTCX can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 007457-74VHC32MTCX
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5V
Logic Level - High: 1.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
OR Gate IC 4 Channel 14-TSSOP
OR Gate IC 4 Channel 14-TSSOP
OR Gate IC 4 Channel 14-TSSOP
OR Gate, AHC/VHC Series, 4-Func, 2-Input, CMOS, PDSO14
Logic Gates Quad 2-Input OR Gate
IC GATE OR 4CH 2-INP 14TSSOP
IC GATE OR 4CH 2-INP 14TSSOP
QUAD OR GATE, 2I/P, TSSOP-14; Logic Function:OR Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:TSSOP; Product Range:74VHC32; Logic IC Family:74VHC; Supply Voltage Min:2V; Output Current:8mA RoHS Compliant: Yes
OR GATE, QUAD, 2 I/P, TSSOP-14; Logic Family / Base Number:74VHC32; Logic Type:OR Gate; Output Current:8mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes
IC GATE OR 4CH 2-INP 14TSSOP
OR Gate IC 4 Channel 14-TSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-74VHC32MTCX | 007457-74VHC32MTCX | 74VHC32MTCXCT-ND | 74VHC32MTCX | 74VHC32MTCX | 74VHC32MTCX | 74VHC32MTCX | 78K6379 | 31Y6471 | 74VHC32MTCX | 74VHC32MTCX |
| Product Name | Quad Logic IC | Logic - Logic - Gates and Inverters - 74VHC32MTCX | Gates and Inverters | Logic Gates | Gates and Inverters | Logic - Gates and Inverters | Quad Or Gate, 2I/p, Tssop-14; Logic Function Onsemi | Or Gate, Quad, 2 I/p, Tssop-14; Logic Family / Base Number Onsemi | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | OR; OR | NOT; OR; OR Gate | OR | OR | OR; OR Gate | NOT; OR | OR; OR Gate | OR | OR; OR Gate | ||
| Supply Voltage | 2.5 V, 3.3 V, 5 V | 2 V ~ 5.5 V | 2V ~ 5.5V | 2V ~ 5.5V | 1.5V (Low), 0.5V (High) | 5.5V | 2V ~ 5.5V | ||||
| Logic Family | VHC | CMOS | |||||||||
| IC Package Type | Other; Reel | SOP; SSOP; TSSOP; Other; 14-TSSOP | TSSOP; Other; "14-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP; Other; TSSOP14 | Other; 14-TSSOP (0.173", 4.40mm Width) | Other; TSSOP | Other; TSSOP | SOP; SSOP; TSSOP; Other; 14-TSSOP (0.173\", 4.40mm Width) | |||
| Inputs | 2 | 2 | 2 | 2 | 2 | 2 |