onsemi 5.5V SOIC Logic IC 74VHC27MX

Description
Triple 3-Input NOR Gate IC, CMOS, SOIC N, 5.5V Product overview: 74VHC27MX from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74VHC27MX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Triple 3-Input NOR Gate IC, CMOS, SOIC N, 5.5V Product overview: 74VHC27MX from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74VHC27MX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5.5V SOIC Logic IC
705-74VHC27MX
5.5V SOIC Logic IC 705-74VHC27MX
Triple 3-Input NOR Gate IC, CMOS, SOIC N, 5.5V Product overview: 74VHC27MX from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74VHC27MX can be used for catalog matching and distributor lookup.

Triple 3-Input NOR Gate IC, CMOS, SOIC N, 5.5V Product overview: 74VHC27MX from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74VHC27MX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - 74VHC27MX - Rochester Electronics
Newburyport, MA, United States
NOR Gate, AHC/VHC Series, 3-Func, 3-Input, CMOS, PDSO14

NOR Gate, AHC/VHC Series, 3-Func, 3-Input, CMOS, PDSO14

Supplier's Site Datasheet
Gates and Inverters - 74VHC27MXTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74VHC27MXTR-ND
Gates and Inverters 74VHC27MXTR-ND
NOR Gate IC 3 Channel 14-SOIC

NOR Gate IC 3 Channel 14-SOIC

Buy Now Datasheet
Logic - Logic - Gates and Inverters - 74VHC27MX - 908341-74VHC27MX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74VHC27MX
908341-74VHC27MX
Logic - Logic - Gates and Inverters - 74VHC27MX 908341-74VHC27MX
Manufacturer: ON Semiconductor Win Source Part Number: 908341-74VHC27MX Series: 74VHC Operating Temperature Range: -40°C ~ 85°C Features: NOR Gate IC 3 Channel - 14-SOIC Package: Reel - TR Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: 74VHC27 Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 74VHC27MXDKR, 74VHC27MXCT, 74VHC27MXTR, 74VHC27MX-ND

Manufacturer: ON Semiconductor
Win Source Part Number: 908341-74VHC27MX
Series: 74VHC
Operating Temperature Range: -40°C ~ 85°C
Features: NOR Gate IC 3 Channel - 14-SOIC
Package: Reel - TR
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 74VHC27
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 74VHC27MXDKR, 74VHC27MXCT, 74VHC27MXTR, 74VHC27MX-ND

Buy Now Datasheet
Logic - Gates and Inverters - 74VHC27MX - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74VHC27MX
Logic - Gates and Inverters 74VHC27MX
IC GATE NOR 3CH 3-INP 14SOIC

IC GATE NOR 3CH 3-INP 14SOIC

Supplier's Site Datasheet
Gates and Inverters - 74VHC27MX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74VHC27MX
Gates and Inverters 74VHC27MX
NOR Gate IC 3 Channel 14-SOIC

NOR Gate IC 3 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 74VHC27MX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74VHC27MX
Gates and Inverters 74VHC27MX
NOR Gate IC 3 Channel 14-SOIC

NOR Gate IC 3 Channel 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74VHC27MX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74VHC27MX
Integrated Circuits (ICs) - Logic - Gates and Inverters 74VHC27MX
IC GATE NOR 3CH 3-INP 14SOIC

IC GATE NOR 3CH 3-INP 14SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-74VHC27MX 74VHC27MX 74VHC27MXTR-ND 908341-74VHC27MX 74VHC27MX 74VHC27MX 74VHC27MX
Product Name 5.5V SOIC Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - 74VHC27MX Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NOR; NOR GATE OR; NOR NOR NOT NOT; NOR NOR; NOR Gate NOR
Supply Voltage 5.5V 2V ~ 5.5V 1.5V (Low), 0.5V (High) 2V ~ 5.5V
Inputs 3 3 3
Propagation Delay 7.9 ns 7.9 ns
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Inverters ICs - 8228672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push-pull
Logic Family Inverter
View Details
Quad 2-Input NAND, Schmitt - AF54RHC132ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Specs
Logic Family AHCT/VHCT
Operating Temperature -40 C (-40 F)
Pin Count 20
View Details
Gates and Inverters - 5486FMQB - Quarktwin Technology Ltd.
Specs
Gate Type XOR; XOR (Exclusive OR)
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers