The 74VHC27MTCX is a triple 3-input NOR gate IC designed for high-speed operation with a typical propagation delay of 4.1 ns at 25°C. It features low power dissipation, with a maximum supply current of 2 µA, making it suitable for battery-operated devices. The device offers high noise immunity, with minimum input thresholds of 28% VCC, and includes power-down protection on all inputs. It is compatible with both 5V and 3V systems, allowing for flexible interfacing in mixed-voltage applications. The 74VHC27MTCX is housed in a 14-lead Thin Shrink Small Outline Package (TSSOP), which is lead-free and compliant with JEDEC standards. This product is ideal for applications requiring reliable logic operations with minimal power consumption.
NOR Gate IC 3 Channel 14-TSSOP
IC GATE NOR 3CH 3-INP 14TSSOP Product overview: 74VHC27MTCX from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74VHC27MTCX can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 007455-74VHC27MTCX
Packaging: Reel - TR
Number of Circuits: 3
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 3
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5V
Logic Level - High: 1.5V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
NOR Gate, AHC/VHC Series, 3-Func, 3-Input, CMOS, PDSO14
IC GATE NOR 3CH 3-INP 14TSSOP
NOR Gate IC 3 Channel 14-TSSOP
NOR Gate IC 3 Channel 14-TSSOP
IC GATE NOR 3CH 3-INP 14TSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74VHC27MTCXTR-ND | 705-74VHC27MTCX | 007455-74VHC27MTCX | 74VHC27MTCX | 74VHC27MTCX | 74VHC27MTCX | 74VHC27MTCX |
| Product Name | Gates and Inverters | Logic IC | Logic - Logic - Gates and Inverters - 74VHC27MTCX | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | |
| Gate Type | NOR | NOR | NOT; NOR; NOR Gate | OR; NOR | NOR | NOR; NOR Gate | NOT; NOR |
| Supply Voltage | 2V ~ 5.5V | 2V ~ 5.5V | 2 V ~ 5.5 V | 2V ~ 5.5V | 1.5V (Low), 0.5V (High) | ||
| Inputs | 3 | 3 | 3 | 3 | |||
| Propagation Delay | 7.9 ns | 7.9 ns | 7.9 ns | ||||
| Low Level Output Current (Sink) | 8 mA | 8 mA | 8 mA |