NOR Gate, AHC/VHC Series, 3-Func, 3-Input, CMOS, PDSO14
Manufacturer: ON Semiconductor
Win Source Part Number: 1133526-74VHC27MTC
Packaging: Tube
Mounting Style: SMD
Logic Type: NOR Gate
Number of Inputs: 3
Current - Output High, Low: 8mA, 8mA
Logic Level - Low: 0.5V
Logic Level - High: 1.5V
Categories: Integrated Circuits
Supplier Device Package: 14-TSSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: 14-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Family Part Number: 74VHC27
Manufacturer Pack Quantity: 94
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 5.5V
Current - Quiescent (Maximum): 2μA
Max Propagation Delay at V, Max CL: 7.9ns at 5V, 50pF
Triple 3-Input NOR Gate | IC GATE NOR 3CH 3-INP 14TSSOP Product overview: 74VHC27MTC from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74VHC27MTC can be used for catalog matching and distributor lookup.
IC GATE NOR 3CH 3-INP 14TSSOP
NOR Gate IC 3 Channel 14-TSSOP
NOR Gate IC 3 Channel 14-TSSOP
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74VHC27MTC | 1133526-74VHC27MTC | 705-74VHC27MTC | 74VHC27MTC | 74VHC27MTC |
| Product Name | Logic - Logic - Gates and Inverters - 74VHC27MTC | Logic IC | Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | OR; NOR | NOT; NOR; NOR Gate | NOR | NOT; NOR | NOR; NOR Gate |
| Logic Family | CMOS | ||||
| IC Package Type | SOP; SSOP; TSSOP; Other; TSSOP14 | SSOP | Other; Tube | SOP; SSOP; TSSOP; Other; 14-TSSOP (0.173\", 4.40mm Width) | |
| Supply Voltage | 2V ~ 5.5V | 1.5V (Low), 0.5V (High) | 2V ~ 5.5V | ||
| Inputs | 3 | 3 | 3 |