NON INVERTING TRANSCEIVER, TSSOP-20, FULL REEL; Logic Family / Base Number:74VHC245; Logic Device Type:Transceiver, Bidirectional; Logic Case Style:TSSOP; No. of Pins:20Pins; Supply Voltage Min:2V; Supply Voltage Max:5.5V RoHS Compliant: Yes
TRANSCEIVER, OCTAL, TRI-STATE, TSSOP-20; Logic Device Type:Transceiver, Bidirectional; Logic Family / Base Number:74VHC245; Logic Case Style:TSSOP; No. of Pins:20Pins; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 38C8051 |
| Product Name | Non Inverting Transceiver, Tssop-20, Full Reel; Logic Family / Base Number Onsemi |