onsemi Buffers, Drivers, Receivers, Transceivers 74VHC244SJX

Description
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-SOP
Request a Quote Datasheet
Description
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buffers, Drivers, Receivers, Transceivers - 74VHC244SJXTR-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
74VHC244SJXTR-ND
Buffers, Drivers, Receivers, Transceivers 74VHC244SJXTR-ND
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-SOP

Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-SOP

Buy Now Datasheet
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74VHC244SJX - 007450-74VHC244SJX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74VHC244SJX
007450-74VHC244SJX
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74VHC244SJX 007450-74VHC244SJX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 007450-74VHC244SJX Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 8mA, 8mA Number of Elements: 2 Number of Bits per Element: 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-SOP Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 007450-74VHC244SJX
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 8mA, 8mA
Number of Elements: 2
Number of Bits per Element: 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-SOP
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 74VHC244SJX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
74VHC244SJX
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 74VHC244SJX
IC BUFFER NON-INVERT 5.5V 20SOP

IC BUFFER NON-INVERT 5.5V 20SOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips
Product Number 74VHC244SJXTR-ND 007450-74VHC244SJX 74VHC244SJX
Product Name Buffers, Drivers, Receivers, Transceivers Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74VHC244SJX Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 2 to 5.5 volts 2 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ADA4860-1YRJZ-R2 - 859883-ADA4860-1YRJZ-R2 - Win Source Electronics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Package Type SOT; SOT23; SOT-23-6
View Details
MC1558M Dual General-Purpose Operational Amplifier - 5962-9760301Q2A - Texas Instruments
Specs
Supply Voltage (VS) 10 to 30 volts
VOS 5 millivolts
Quiescent Current (IQ) 2500 microamps
View Details
4 suppliers
High-Performance Buffers - SiT92216AI - SiTime Corporation
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Operational Amplifier IC - 687-CA5260MZ - ERSAELECTRONICS PTE. LTD.
Renesas Electronics Corporation
Specs
Standards RoHS
Slew Rate 5 V/µs
Bandwidth 3 MHz
View Details
8 suppliers