Buffers & Line Drivers Oct Buffer/Line Drv
NON INVERTING BUFFER, SOIC-20; Logic Family / Base Number:74VHC244; Logic Device Type:Buffer / Line Driver, Non Inverting; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Product Range:- RoHS Compliant: Yes
BUFFER/LINE DRIVER, -40 TO 85DEG C; Logic Device Type:Buffer / Line Driver, Non Inverting; Logic Family / Base Number:74VHC244; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:2V; Supply Voltage Max:5.5V RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 74VHC244MX | 38C8049 |
| Product Name | Buffers & Line Drivers | Non Inverting Buffer, Soic-20; Logic Family / Base Number Onsemi |