Manufacturer: Fairchild/ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1032007-74VHC244MX_N
Polarity: Non-Inverting
High Level Output Current: -8 mA
Low Level Output Current: 8 mA
Propagation Delay: 7.5 ns
Categories: OEM Parts(0-9)
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 2 V
Number of Input Lines: 8
Number of Output Lines: 8
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1032007-74VHC244MX_NL |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 74VHC244MX_NL |