Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 076502-74VHC175MX
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Current - Output High, Low: 8mA, 8mA
Number of Elements: 1
Number of Bits per Element: 4
Max Propagation Delay @ V, Max CL: 9.3ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 4μA
Input Capacitance: 4pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 16-SOIC (0.154", 3.90mm Width)
Purpose: Master Reset
Supply Voltage - Operating: 2 V to 5.5 V
Max Frequency: 115MHz
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"
"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"
"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"
Quad D-Type Flip-Flop
Quad D-Type Flip-Flop
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)
IC FF D-TYPE SNGL 4BIT 16SOIC
IC FF D-TYPE SNGL 4BIT 16SOIC
| Win Source Electronics | DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 076502-74VHC175MX | 74VHC175MXTR-ND | 74VHC175MX | 74VHC175MX | 74VHC175MX | 74VHC175MX |
| Product Name | Logic - Logic - Flip Flops - 74VHC175MX | Flip Flops | Flip Flops | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | |
| Triggering | Positive-edge Triggered; Positive Edge | Positive-edge Triggered | ||||
| Supply Voltage | 2 V ~ 5.5 V | 2V ~ 5.5V | 2V ~ 5.5V | |||
| Propagation Delay | 9.3 ns | 9.3 ns | ||||
| fMAX | 115 MHz | 115 MHz | ||||
| Low-level Output Current (Sink) | 8 mA | 8 mA | 8 mA |