onsemi Logic - Logic - Flip Flops - 74VHC175MTCX 74VHC175MTCX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 076501-74VHC175MTCX Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Differential Current - Output High, Low: 8mA, 8mA Number of Elements: 1 Number of Bits per Element: 4 Max Propagation Delay @ V, Max CL: 9.3ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 4μA Input Capacitance: 4pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 16-TSSOP (0.173", 4.40mm Width) Purpose: Master Reset Supply Voltage - Operating: 2 V to 5.5 V Max Frequency: 115MHz Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 076501-74VHC175MTCX Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Differential Current - Output High, Low: 8mA, 8mA Number of Elements: 1 Number of Bits per Element: 4 Max Propagation Delay @ V, Max CL: 9.3ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 4μA Input Capacitance: 4pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 16-TSSOP (0.173", 4.40mm Width) Purpose: Master Reset Supply Voltage - Operating: 2 V to 5.5 V Max Frequency: 115MHz Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 74VHC175MTCX
076501-74VHC175MTCX
Logic - Logic - Flip Flops - 74VHC175MTCX 076501-74VHC175MTCX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 076501-74VHC175MTCX Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Differential Current - Output High, Low: 8mA, 8mA Number of Elements: 1 Number of Bits per Element: 4 Max Propagation Delay @ V, Max CL: 9.3ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 4μA Input Capacitance: 4pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 16-TSSOP (0.173", 4.40mm Width) Purpose: Master Reset Supply Voltage - Operating: 2 V to 5.5 V Max Frequency: 115MHz Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 076501-74VHC175MTCX
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Current - Output High, Low: 8mA, 8mA
Number of Elements: 1
Number of Bits per Element: 4
Max Propagation Delay @ V, Max CL: 9.3ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 4μA
Input Capacitance: 4pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 16-TSSOP (0.173", 4.40mm Width)
Purpose: Master Reset
Supply Voltage - Operating: 2 V to 5.5 V
Max Frequency: 115MHz
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
 - 74VHC175MTCX - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, AHC/VHC Series, 1-Func, Positive Edge Triggered, 4-Bit, Complementary Output, CMOS, PDSO16

D Flip-Flop, AHC/VHC Series, 1-Func, Positive Edge Triggered, 4-Bit, Complementary Output, CMOS, PDSO16

Supplier's Site Datasheet
 - 74VHC175MTCX - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, AHC/VHC Series, 1-Func, Positive Edge Triggered, 4-Bit, Complementary Output, CMOS, PDSO16

D Flip-Flop, AHC/VHC Series, 1-Func, Positive Edge Triggered, 4-Bit, Complementary Output, CMOS, PDSO16

Supplier's Site Datasheet
Flip Flops - 74VHC175MTCXDKR-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-TSSOP (0.173"", 4.40mm Width)"

"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Flip Flops - 74VHC175MTCXTR-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-TSSOP (0.173"", 4.40mm Width)"

"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Flip Flops - 74VHC175MTCXCT-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-TSSOP (0.173"", 4.40mm Width)"

"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 74VHC175MTCX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
74VHC175MTCX
Integrated Circuits (ICs) - Logic - Flip Flops 74VHC175MTCX
IC FF D-TYPE SNGL 4BIT 16TSSOP

IC FF D-TYPE SNGL 4BIT 16TSSOP

Supplier's Site
Logic - Flip Flops - 74VHC175MTCX - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74VHC175MTCX
Logic - Flip Flops 74VHC175MTCX
IC FF D-TYPE SNGL 4BIT 16TSSOP

IC FF D-TYPE SNGL 4BIT 16TSSOP

Supplier's Site Datasheet
Flip Flops 74VHC175MTCX
D FLIP-FLOP, AHC/VHC SERIES, 1-F

D FLIP-FLOP, AHC/VHC SERIES, 1-F

Supplier's Site Datasheet
Flip Flops - 74VHC175MTCX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74VHC175MTCX
Flip Flops 74VHC175MTCX
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-TSSOP (0.173", 4.40mm Width)

Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-TSSOP (0.173", 4.40mm Width)

Buy Now Datasheet
Ic, D-Type Flip Flop, Quad, Tssop-16, Full Reel; Flip-Flop Type Onsemi - 38C8044 - Newark, An Avnet Company
Chicago, IL, United States
Ic, D-Type Flip Flop, Quad, Tssop-16, Full Reel; Flip-Flop Type Onsemi
38C8044
Ic, D-Type Flip Flop, Quad, Tssop-16, Full Reel; Flip-Flop Type Onsemi 38C8044
IC, D-TYPE FLIP FLOP, QUAD, TSSOP-16, FULL REEL; Flip-Flop Type:D; Propagation Delay:6.3ns; Frequency:210MHz; Output Current:8mA; Logic Case Style:TSSOP; No. of Pins:16Pins; Trigger Type:Positive Edge; Supply Voltage Min:2V; MSL:- RoHS Compliant: Yes

IC, D-TYPE FLIP FLOP, QUAD, TSSOP-16, FULL REEL; Flip-Flop Type:D; Propagation Delay:6.3ns; Frequency:210MHz; Output Current:8mA; Logic Case Style:TSSOP; No. of Pins:16Pins; Trigger Type:Positive Edge; Supply Voltage Min:2V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 076501-74VHC175MTCX 74VHC175MTCX 74VHC175MTCXDKR-ND 74VHC175MTCX 74VHC175MTCX 74VHC175MTCX 74VHC175MTCX 38C8044
Product Name Logic - Logic - Flip Flops - 74VHC175MTCX Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops Flip Flops Flip Flops Ic, D-Type Flip Flop, Quad, Tssop-16, Full Reel; Flip-Flop Type Onsemi
Triggering Positive-edge Triggered; Positive Edge Positive-edge Triggered Positive-edge Triggered
Supply Voltage 2 V ~ 5.5 V 2V ~ 5.5V 2V ~ 5.5V 2V ~ 5.5V
Propagation Delay 9.3 ns 9.3 ns 6.3 ns
fMAX 115 MHz 115 MHz 210 MHz
Low-level Output Current (Sink) 8 mA 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ACT16823DL - Lingto Electronic Limited
Specs
fMAX 90 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Specs
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 1.65 V ~ 3.6 V
Propagation Delay 4.8 ns
View Details
Flip Flop ICs - 510043 - RS Components, Ltd.
Specs
Triggering Positive-edge Triggered
Output Characteristics Differential
Propagation Delay 3.5 ns
View Details
3 suppliers