Quad D-Type Flip-Flop
Quad D-Type Flip-Flop
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 099578-74VHC175MTC
Packaging: Tube/Rail
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Current - Output High, Low: 8mA, 8mA
Number of Elements: 1
Number of Bits per Element: 4
Max Propagation Delay @ V, Max CL: 9.3ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 4μA
Input Capacitance: 4pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 16-TSSOP (0.173", 4.40mm Width)
Purpose: Master Reset
Supply Voltage - Operating: 2 V to 5.5 V
Max Frequency: 115MHz
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Automotive, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Lighting, Sensing & Instrumentation, Industrial
Quantity per package: 2,350
"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-TSSOP (0.173"", 4.40mm Width)"
D FLIP-FLOP, AHC/VHC SERIES, 1-F
IC FF D-TYPE SNGL 4BIT 16TSSOP
IC FF D-TYPE SNGL 4BIT 16TSSOP
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-TSSOP (0.173", 4.40mm Width)
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-TSSOP (0.173", 4.40mm Width)
| Rochester Electronics | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 74VHC175MTC | 099578-74VHC175MTC | 74VHC175MTC-ND | 74VHC175MTC | 74VHC175MTC | 74VHC175MTC | 74VHC175MTC |
| Product Name | Logic - Logic - Flip Flops - 74VHC175MTC | Flip Flops | Flip Flops | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | |
| Package Type | TSSOP; TSSOP-16; SOP; SSOP | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | 16-TSSOP (0.173", 4.40mm Width) | TSSOP; 16-TSSOP (0.173\", 4.40mm Width); SOP; SSOP | |||
| Triggering | Positive-edge Triggered; Positive Edge | Positive-edge Triggered | |||||
| Supply Voltage | 2 V ~ 5.5 V | 2V ~ 5.5V | 2V ~ 5.5V | 2V ~ 5.5V | |||
| Propagation Delay | 9.3 ns | 9.3 ns | |||||
| fMAX | 115 MHz | 115 MHz |