onsemi 8-bit Logic IC 74VHC164MTCX

Description
Counter Shift Registers 8-Bit Shift Register Product overview: 74VHC164MTCX from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-74VHC164MTCX can be used for catalog matching and distributor lookup.
Request a Quote
Description
Counter Shift Registers 8-Bit Shift Register Product overview: 74VHC164MTCX from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-74VHC164MTCX can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit Logic IC
712-74VHC164MTCX
8-bit Logic IC 712-74VHC164MTCX
Counter Shift Registers 8-Bit Shift Register Product overview: 74VHC164MTCX from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-74VHC164MTCX can be used for catalog matching and distributor lookup.

Counter Shift Registers 8-Bit Shift Register Product overview: 74VHC164MTCX from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-74VHC164MTCX can be used for catalog matching and distributor lookup.

Supplier's Site
Logic IC - 21482439 - Radwell International
Willingboro, NJ, United States
Logic IC
21482439
Logic IC 21482439
SERIAL IN PARALLEL OUT, AHC/VHC SERIES, 8-BIT, RIGHT DIRECTION, TRUE OUTPUT, CMOS, TSSOP-14. FREE 2 YEAR RADWELL WARRANTY

SERIAL IN PARALLEL OUT, AHC/VHC SERIES, 8-BIT, RIGHT DIRECTION, TRUE OUTPUT, CMOS, TSSOP-14. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Radwell International
Product Category Logic Gates Logic Gates
Product Number 712-74VHC164MTCX 21482439
Product Name 8-bit Logic IC Logic IC
Supply Voltage 2 V to 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 1220340 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Nor
Supply Voltage 5.5 v
Logic Family Nor
View Details
Gates and Inverters - 54ACTQ32JRQMLV - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Logic Function Nexperia - 26AC8619 - Newark, An Avnet Company
Specs
Supply Voltage 5.5V
Inputs 1
Operating Current 25 mA
View Details
8-Channel Transceiver - MYXAF54RHC245/V - Micross Components, Inc.
Specs
Pin Count 20
IC Package Type Other; Flat-Pack
View Details