onsemi Logic - Logic - Specialty Logic - 74VHC161284MTDX 74VHC161284MTDX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 007434-74VHC161284MT DX Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: IEEE STD 1284 Translation Transceiver Number of Bits: 8 Supply Voltage: 4.5 V to 5.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-TSSOP Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 007434-74VHC161284MT DX Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: IEEE STD 1284 Translation Transceiver Number of Bits: 8 Supply Voltage: 4.5 V to 5.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-TSSOP Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - 74VHC161284MTDX - 007434-74VHC161284MTDX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - 74VHC161284MTDX
007434-74VHC161284MTDX
Logic - Logic - Specialty Logic - 74VHC161284MTDX 007434-74VHC161284MTDX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 007434-74VHC161284MT DX Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: IEEE STD 1284 Translation Transceiver Number of Bits: 8 Supply Voltage: 4.5 V to 5.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-TSSOP Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 007434-74VHC161284MTDX
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: IEEE STD 1284 Translation Transceiver
Number of Bits: 8
Supply Voltage: 4.5 V to 5.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 007434-74VHC161284MTDX
Product Name Logic - Logic - Specialty Logic - 74VHC161284MTDX
Gate Type IEEE STD 1284 Translation Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

2-input OR gate - 74AHC1G32GV,125 - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT753 SOT753
View Details
11 suppliers
Logic - Gates and Inverters - 5403LM - Lingto Electronic Limited
Specs
Gate Type NOT; AND; NAND
View Details
SN54HC132 Quadruple Positive-NAND Gates With Schmitt-trigger Inputs - 5962-89845022A - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
Features Schmitt Trigger
View Details
4 suppliers
Hex Inverter - AP54RHC04ELT/BLT/ALT - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details