Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 198272-74VHC161284ME
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: IEEE STD 1284 Translation Transceiver
Number of Bits: 8
Supply Voltage: 4.5 V to 5.5 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-SSOP
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
| Win Source Electronics | |
|---|---|
| Product Category | Logic Gates |
| Product Number | 198272-74VHC161284MEAX |
| Product Name | Logic - Logic - Specialty Logic - 74VHC161284MEAX |
| Gate Type | IEEE STD 1284 Translation Transceiver |