onsemi Ic, 2I/p Quad Multiplexer, Soic-16; Logic Type Onsemi 74VHC157MX

Description
Quad 2-Input Multiplexer
Request a Quote Datasheet
Description
Quad 2-Input Multiplexer
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 74VHC157MX - Rochester Electronics
Newburyport, MA, United States
Quad 2-Input Multiplexer

Quad 2-Input Multiplexer

Supplier's Site Datasheet
 - 74VHC157MX - Rochester Electronics
Newburyport, MA, United States
Quad 2-Input Multiplexer

Quad 2-Input Multiplexer

Supplier's Site Datasheet
Ic, 2I/p Quad Multiplexer, Soic-16; Logic Type Onsemi - 38C8039 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 2I/p Quad Multiplexer, Soic-16; Logic Type Onsemi
38C8039
Ic, 2I/p Quad Multiplexer, Soic-16; Logic Type Onsemi 38C8039
IC, 2I/P QUAD MULTIPLEXER, SOIC-16; Logic Type:Multiplexer; No. of Channels:4Channels; Line Configuration:-; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:16Pins; Logic IC Family:74VHC; MSL:- RoHS Compliant: Yes

IC, 2I/P QUAD MULTIPLEXER, SOIC-16; Logic Type:Multiplexer; No. of Channels:4Channels; Line Configuration:-; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:16Pins; Logic IC Family:74VHC; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 74VHC157MX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
74VHC157MX
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 74VHC157MX
IC MULTIPLEXER 4 X 2:1 16SOIC

IC MULTIPLEXER 4 X 2:1 16SOIC

Supplier's Site
Signal Switches, Multiplexers, Decoders - 74VHC157MX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
74VHC157MX
Signal Switches, Multiplexers, Decoders 74VHC157MX
Multiplexer 4 x 2:1 16-SOIC

Multiplexer 4 x 2:1 16-SOIC

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 74VHC157MX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
74VHC157MX
Signal Switches, Multiplexers, Decoders 74VHC157MX
Multiplexer 4 x 2:1 16-SOIC

Multiplexer 4 x 2:1 16-SOIC

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers Logic Multiplexers Logic Multiplexers
Product Number 74VHC157MX 38C8039 74VHC157MX 74VHC157MX
Product Name Ic, 2I/p Quad Multiplexer, Soic-16; Logic Type Onsemi Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Signal Switches, Multiplexers, Decoders
Package Type SOIC; SOIC-16 SOIC; SOIC SOIC SOIC; 16-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

 - 54LS158/BEA - Rochester Electronics
Specs
Package Type DIP; CDIP
View Details
2 suppliers
Low-power 2-input multiplexer; inverting - 74AUP1G158GW,125 - Nexperia B.V.
Specs
Features ESD Protection
Supply Voltage +4.6
Package Type SOT363-2 SOT363-2
View Details
3 suppliers