onsemi Logic - Logic - Signal Switches, Multiplexers, Decoders - 74VHC157MTCX 74VHC157MTCX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 007432-74VHC157MTCX Packaging: Reel - TR Type: Multiplexer Mounting: SMD (SMT) Current - Output High, Low: 8mA, 8mA Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 007432-74VHC157MTCX Packaging: Reel - TR Type: Multiplexer Mounting: SMD (SMT) Current - Output High, Low: 8mA, 8mA Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74VHC157MTCX - 007432-74VHC157MTCX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74VHC157MTCX
007432-74VHC157MTCX
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74VHC157MTCX 007432-74VHC157MTCX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 007432-74VHC157MTCX Packaging: Reel - TR Type: Multiplexer Mounting: SMD (SMT) Current - Output High, Low: 8mA, 8mA Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 007432-74VHC157MTCX
Packaging: Reel - TR
Type: Multiplexer
Mounting: SMD (SMT)
Current - Output High, Low: 8mA, 8mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
Singapore, Singapore
Analog Switch and Multiplexer IC
743-74VHC157MTCX
Analog Switch and Multiplexer IC 743-74VHC157MTCX
MULTIPLEXER, AHC/VHC SERIES, 4-F Product overview: 74VHC157MTCX from Fairchild (onsemi) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74VHC157MTCX can be used for catalog matching and distributor lookup.

MULTIPLEXER, AHC/VHC SERIES, 4-F Product overview: 74VHC157MTCX from Fairchild (onsemi) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74VHC157MTCX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - 74VHC157MTCXCT-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
74VHC157MTCXCT-ND
Signal Switches, Multiplexers, Decoders 74VHC157MTCXCT-ND
Multiplexer 4 x 2:1 16-TSSOP

Multiplexer 4 x 2:1 16-TSSOP

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 74VHC157MTCXTR-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
74VHC157MTCXTR-ND
Signal Switches, Multiplexers, Decoders 74VHC157MTCXTR-ND
Multiplexer 4 x 2:1 16-TSSOP

Multiplexer 4 x 2:1 16-TSSOP

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 74VHC157MTCXDKR-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
74VHC157MTCXDKR-ND
Signal Switches, Multiplexers, Decoders 74VHC157MTCXDKR-ND
Multiplexer 4 x 2:1 16-TSSOP

Multiplexer 4 x 2:1 16-TSSOP

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 74VHC157MTCX - ODG (Origin Data Global)
Shenzhen, China
Signal Switches, Multiplexers, Decoders
74VHC157MTCX
Signal Switches, Multiplexers, Decoders 74VHC157MTCX
IC MULTIPLEXER 4 X 2:1 16TSSOP

IC MULTIPLEXER 4 X 2:1 16TSSOP

Supplier's Site Datasheet
Logic - Signal Switches, Multiplexers, Decoders - 74VHC157MTCX - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
74VHC157MTCX
Logic - Signal Switches, Multiplexers, Decoders 74VHC157MTCX
IC MULTIPLEXER 4 X 2:1 16TSSOP

IC MULTIPLEXER 4 X 2:1 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 007432-74VHC157MTCX 743-74VHC157MTCX 74VHC157MTCXCT-ND 74VHC157MTCX 74VHC157MTCX
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - 74VHC157MTCX Analog Switch and Multiplexer IC Signal Switches, Multiplexers, Decoders Signal Switches, Multiplexers, Decoders Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage (VS) 2 to 5.5 volts 2 volts 2 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 5236305 - RS Components, Ltd.
Specs
Configuration 4x1; Single 4:1
Package Type SOIC; Soic
Number of Pins 14
View Details
Integrated Circuits (ICs) - Analog Switches / Multiplexers - 66BM - Acme Chip Technology Co., Limited
Specs
Supply Voltage (VS) 3 to 18 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details