onsemi Signal Switches, Multiplexers, Decoders 74VHC157M

Description
Multiplexer 4 x 2:1 16-SOIC
Request a Quote Datasheet
Description
Multiplexer 4 x 2:1 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - 74VHC157M-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
74VHC157M-ND
Signal Switches, Multiplexers, Decoders 74VHC157M-ND
Multiplexer 4 x 2:1 16-SOIC

Multiplexer 4 x 2:1 16-SOIC

Buy Now Datasheet
Singapore, Singapore
Analog Switch and Multiplexer IC
743-74VHC157M
Analog Switch and Multiplexer IC 743-74VHC157M
MULTIPLEXER, AHC/VHC SERIES, 4-F Product overview: 74VHC157M from Fairchild (onsemi) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74VHC157M can be used for catalog matching and distributor lookup.

MULTIPLEXER, AHC/VHC SERIES, 4-F Product overview: 74VHC157M from Fairchild (onsemi) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74VHC157M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74VHC157M - 076497-74VHC157M - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74VHC157M
076497-74VHC157M
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74VHC157M 076497-74VHC157M
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 076497-74VHC157M Packaging: Reel - TR Type: Multiplexer Mounting: SMD (SMT) Current - Output High, Low: 8mA, 8mA Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 48

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 076497-74VHC157M
Packaging: Reel - TR
Type: Multiplexer
Mounting: SMD (SMT)
Current - Output High, Low: 8mA, 8mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 48

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - 74VHC157M - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
74VHC157M
Logic - Signal Switches, Multiplexers, Decoders 74VHC157M
IC MULTIPLEXER 4 X 2:1 16SOIC

IC MULTIPLEXER 4 X 2:1 16SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 74VHC157M-ND 743-74VHC157M 076497-74VHC157M 74VHC157M
Product Name Signal Switches, Multiplexers, Decoders Analog Switch and Multiplexer IC Logic - Logic - Signal Switches, Multiplexers, Decoders - 74VHC157M Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1904658 - RS Components, Ltd.
Specs
Configuration 16x1; Dual 16:1
Package Type So
Number of Pins 28
View Details
Multiplexer & Demultiplexer ICs - 7918829 - RS Components, Ltd.
Specs
Configuration 2x1; Single 2:1
Package Type SSOP; SOP; TSSOP; Tssop
Number of Pins 6
View Details
2 suppliers
 - DG301A/BIA - Rochester Electronics
Specs
Logic Family CMOS
Package Type DIP; CDIP; CDIP14
View Details
3 suppliers