Manufacturer: ON Semiconductor
Win Source Part Number: 1133490-74VHC14SJ
Packaging: Tube
Mounting Style: SMD
Features: Schmitt Trigger
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 8mA, 8mA
Logic Level - Low: 0.9V ~ 1.65V
Logic Level - High: 2.2V ~ 3.85V
Categories: Integrated Circuits
Supplier Device Package: 14-SOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Family Part Number: 74VHC14
Manufacturer Pack Quantity: 47
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 5.5V
Current - Quiescent (Maximum): 2μA
Max Propagation Delay at V, Max CL: 10.6ns at 5V, 50pF
Inverter IC 6 Channel Schmitt Trigger 14-SOP
IC INVERT SCHMITT 6CH 1INP 14SOP Product overview: 74VHC14SJ from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74VHC14SJ can be used for catalog matching and distributor lookup.
IC INVERT SCHMITT 6CH 6-IN 14SOP
IC INVERT SCHMITT 6CH 1INP 14SOP
Inverter IC 6 Channel Schmitt Trigger 14-SOP
Inverter IC 6 Channel Schmitt Trigger 14-SOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1133490-74VHC14SJ | 74VHC14SJ-ND | 705-74VHC14SJ | 74VHC14SJ | 74VHC14SJ | 74VHC14SJ |
| Product Name | Logic - Logic - Gates and Inverters - 74VHC14SJ | Gates and Inverters | Logic IC | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT; Inverter | NOT | NOT | NOT | NOT; Inverter | |
| Supply Voltage | 2V ~ 5.5V | 2V ~ 5.5V | 2V ~ 5.5V | 2.2V ~ 3.85V (Low), 0.9V ~ 1.65V (High) | 2V ~ 5.5V | |
| Inputs | 6 | 1 | 1 | 1 | ||
| Propagation Delay | 10.6 ns | 10.6 ns | 10.6 ns | |||
| Low Level Output Current (Sink) | 8 mA | 8 mA | 8 mA |