Inverter IC 6 Channel Schmitt Trigger 14-SOIC
Hex Schmitt Inverter IC, 6-Gate, CMOS, SOIC, 2V-5.5V Product overview: 74VHC14MX from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2V, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74VHC14MX can be used for catalog matching and distributor lookup.
IC INVERT SCHMITT 6CH 6IN 14SOIC
IC INVERT SCHMITT 6CH 1IN 14SOIC
Inverter IC 6 Channel Schmitt Trigger 14-SOIC
Inverter IC 6 Channel Schmitt Trigger 14-SOIC
HEX INVERTER, SCHMITT, 1 I/P, NSOIC-14; Logic Family / Base Number:74VHC14; Logic Type:Inverter Schmitt Trigger; Output Current:25mA; No. of Inputs:6; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74VHC14MXTR-ND | 705-74VHC14MX | 74VHC14MX | 74VHC14MX | 74VHC14MX | 31Y6463 |
| Product Name | Gates and Inverters | 2V 5.5V SOIC Logic IC | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Hex Inverter, Schmitt, 1 I/p, Nsoic-14; Logic Family / Base Number Onsemi |
| Gate Type | NOT | NOT; Inverter, Schmitt Trigger | NOT | NOT | NOT; Inverter | NOT; Inverter Schmitt Trigger |
| Supply Voltage | 2V ~ 5.5V | 5.5V | 2.2V ~ 3.85V (Low), 0.9V ~ 1.65V (High) | 2V ~ 5.5V | 5.5V | |
| Inputs | 1 | 6 | 1 | 6 | ||
| Features | Schmitt Trigger | |||||
| Propagation Delay | 10.6 ns | 18.5 ns |