Inverter IC 6 Channel Schmitt Trigger 14-TSSOP
Inverter IC 6 Channel Schmitt Trigger 14-TSSOP
Inverter IC 6 Channel Schmitt Trigger 14-TSSOP
Hex Inverting Schmitt Trigger CMOS TSSOP
Hex Inverting Schmitt Trigger CMOS TSSOP
Hex Inverting Schmitt Trigger CMOS TSSOP
Inverters Hex Schmitt Inverter Product overview: 74VHC14MTCX from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74VHC14MTCX can be used for catalog matching and distributor lookup.
Inverter IC 6 Channel Schmitt Trigger 14-TSSOP
Inverter IC 6 Channel Schmitt Trigger 14-TSSOP
IC, HEX, INVER ,SCHMITT TRIG,14TSSOP; Logic Family / Base Number:74VHC14; Logic Type:Inverter Schmitt Trigger; Output Current:8mA; No. of Inputs:1; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:TSSOP; No. of RoHS Compliant: Yes
IC INVERTER 6CH 6-INP 14TSSOP
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74VHC14MTCXTR-ND | 7390094 | 7390094P | 705-74VHC14MTCX | 74VHC14MTCX | 87X9897 | 74VHC14MTCX |
| Product Name | Gates and Inverters | Inverters ICs | Inverters ICs | Logic IC | Gates and Inverters | Ic, Hex, Inver ,schmitt Trig,14Tssop; Logic Family / Base Number Onsemi | Logic - Gates and Inverters |
| Gate Type | NOT | NOT; Inverter | NOT; Inverter | NOT | NOT; Inverter | NOT; Inverter Schmitt Trigger | NOT |
| Supply Voltage | 2V ~ 5.5V | 5.5 v | 2 V to 5.5 V | 2V ~ 5.5V | 5.5V | 2.2V ~ 3.85V (Low), 0.9V ~ 1.65V (High) | |
| Inputs | 1 | 1 | 1 | ||||
| Features | Schmitt Trigger | Schmitt Trigger | Schmitt Trigger | ||||
| Propagation Delay | 10.6 ns | 18.5 ns |