onsemi Logic - Logic - Gates and Inverters - 74VHC14M 74VHC14M

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1133488-74VHC14M Packaging: Tube Mounting Style: SMD Features: Schmitt Trigger Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 8mA, 8mA Logic Level - Low: 0.9V ~ 1.65V Logic Level - High: 2.2V ~ 3.85V Categories: Integrated Circuits Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.st.com Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Family Part Number: 74VHC14 Manufacturer Pack Quantity: 1,100 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 5.5V Current - Quiescent (Maximum): 2μA Max Propagation Delay at V, Max CL: 10.6ns at 5V, 50pF
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1133488-74VHC14M Packaging: Tube Mounting Style: SMD Features: Schmitt Trigger Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 8mA, 8mA Logic Level - Low: 0.9V ~ 1.65V Logic Level - High: 2.2V ~ 3.85V Categories: Integrated Circuits Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.st.com Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Family Part Number: 74VHC14 Manufacturer Pack Quantity: 1,100 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 5.5V Current - Quiescent (Maximum): 2μA Max Propagation Delay at V, Max CL: 10.6ns at 5V, 50pF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - 74VHC14M - 1133488-74VHC14M - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74VHC14M
1133488-74VHC14M
Logic - Logic - Gates and Inverters - 74VHC14M 1133488-74VHC14M
Manufacturer: ON Semiconductor Win Source Part Number: 1133488-74VHC14M Packaging: Tube Mounting Style: SMD Features: Schmitt Trigger Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 8mA, 8mA Logic Level - Low: 0.9V ~ 1.65V Logic Level - High: 2.2V ~ 3.85V Categories: Integrated Circuits Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.st.com Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Family Part Number: 74VHC14 Manufacturer Pack Quantity: 1,100 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 5.5V Current - Quiescent (Maximum): 2μA Max Propagation Delay at V, Max CL: 10.6ns at 5V, 50pF

Manufacturer: ON Semiconductor
Win Source Part Number: 1133488-74VHC14M
Packaging: Tube
Mounting Style: SMD
Features: Schmitt Trigger
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 8mA, 8mA
Logic Level - Low: 0.9V ~ 1.65V
Logic Level - High: 2.2V ~ 3.85V
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Family Part Number: 74VHC14
Manufacturer Pack Quantity: 1,100
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 5.5V
Current - Quiescent (Maximum): 2μA
Max Propagation Delay at V, Max CL: 10.6ns at 5V, 50pF

Buy Now
SOIC Logic IC - 705-74VHC14M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SOIC Logic IC
705-74VHC14M
SOIC Logic IC 705-74VHC14M
Schmitt Trigger Inverter IC, 6-Element CMOS, SOIC Product overview: 74VHC14M from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74VHC14M can be used for catalog matching and distributor lookup.

Schmitt Trigger Inverter IC, 6-Element CMOS, SOIC Product overview: 74VHC14M from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74VHC14M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 74VHC14M-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74VHC14M-ND
Gates and Inverters 74VHC14M-ND
Inverter IC 6 Channel Schmitt Trigger 14-SOIC

Inverter IC 6 Channel Schmitt Trigger 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74VHC14M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74VHC14M
Integrated Circuits (ICs) - Logic - Gates and Inverters 74VHC14M
IC INVERT SCHMITT 6CH 1IN 14SOIC

IC INVERT SCHMITT 6CH 1IN 14SOIC

Supplier's Site
Gates and Inverters - 74VHC14M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74VHC14M
Gates and Inverters 74VHC14M
Inverter IC 6 Channel Schmitt Trigger 14-SOIC

Inverter IC 6 Channel Schmitt Trigger 14-SOIC

Buy Now Datasheet
Logic - Gates and Inverters - 74VHC14M - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74VHC14M
Logic - Gates and Inverters 74VHC14M
IC INVERT SCHMITT 6CH 6IN 14SOIC

IC INVERT SCHMITT 6CH 6IN 14SOIC

Supplier's Site Datasheet
74Vhc Cmos, Smd, 74Vhc14, Soic14; Logic Family / Base Number Onsemi - 99K0665 - Newark, An Avnet Company
Chicago, IL, United States
74Vhc Cmos, Smd, 74Vhc14, Soic14; Logic Family / Base Number Onsemi
99K0665
74Vhc Cmos, Smd, 74Vhc14, Soic14; Logic Family / Base Number Onsemi 99K0665
74VHC CMOS, SMD, 74VHC14, SOIC14; Logic Family / Base Number:74VHC14; Logic Type:Inverter Schmitt Trigger; Output Current:8mA; No. of Inputs:1; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of RoHS Compliant: Yes

74VHC CMOS, SMD, 74VHC14, SOIC14; Logic Family / Base Number:74VHC14; Logic Type:Inverter Schmitt Trigger; Output Current:8mA; No. of Inputs:1; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 1133488-74VHC14M 705-74VHC14M 74VHC14M-ND 74VHC14M 74VHC14M 74VHC14M 99K0665
Product Name Logic - Logic - Gates and Inverters - 74VHC14M SOIC Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters 74Vhc Cmos, Smd, 74Vhc14, Soic14; Logic Family / Base Number Onsemi
Gate Type NOT; Inverter NOT; Inverter, Schmitt Trigger NOT NOT NOT; Inverter NOT NOT; Inverter Schmitt Trigger
Supply Voltage 2V ~ 5.5V 5.5V 2V ~ 5.5V 2V ~ 5.5V 2.2V ~ 3.85V (Low), 0.9V ~ 1.65V (High) 5.5V
Inputs 6 6 1 1 1
Propagation Delay 10.6 ns 10.6 ns 10.6 ns
Low Level Output Current (Sink) 8 mA 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 5425DMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
Dual I/O Arbiter - AP54RHC486ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
8-bit 8BIT Logic IC - 712-74AHCT594BQ,115 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type Shift Register
Supply Voltage 4.5V ~ 5.5V
Logic Family AHCT
View Details