Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 766034-74VHC139N
Series: 74VHC
Packaging: Tube
Type: Decoder/Demultiplexe
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 16-DIP (0.300", 7.62mm)
Current - Output High, Low: 8mA, 8mA
Operating Supply Voltage: 2 V ~ 5.5 V
Independent Circuits: 2
Voltage Supply Source: Single Supply
Part Status: Obsolete(EOL)
Family Name: 74VHC139
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-PDIP
Alternative Parts (Cross-Reference): SN74AHC139NE4; SN74AHC139N; SNJ54AHC139J;
Introduction Date: May 21, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 500
Decoder/Demultiplexe
Dual 2-to-4 CMOS Decoder/Demux, PDIP, 5.5V Product overview: 74VHC139N from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Dual, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74VHC139N can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 766034-74VHC139N | 74VHC139N-ND | 743-74VHC139N |
| Product Name | Logic - Logic - Signal Switches, Multiplexers, Decoders - 74VHC139N | Signal Switches, Multiplexers, Decoders | Dual 5.5V Analog Switch and Multiplexer IC |
| Supply Voltage (VS) | 2 to 5.5 volts | 2 to 5.5 volts |