onsemi Logic - Logic - Signal Switches, Multiplexers, Decoders - 74VHC139MTCX 74VHC139MTCX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 007428-74VHC139MTCX Packaging: Reel - TR Type: Decoder/Demultiplexe r Mounting: SMD (SMT) Current - Output High, Low: 8mA, 8mA Independent Circuits: 2 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 007428-74VHC139MTCX Packaging: Reel - TR Type: Decoder/Demultiplexe r Mounting: SMD (SMT) Current - Output High, Low: 8mA, 8mA Independent Circuits: 2 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74VHC139MTCX - 007428-74VHC139MTCX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74VHC139MTCX
007428-74VHC139MTCX
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74VHC139MTCX 007428-74VHC139MTCX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 007428-74VHC139MTCX Packaging: Reel - TR Type: Decoder/Demultiplexe r Mounting: SMD (SMT) Current - Output High, Low: 8mA, 8mA Independent Circuits: 2 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 007428-74VHC139MTCX
Packaging: Reel - TR
Type: Decoder/Demultiplexer
Mounting: SMD (SMT)
Current - Output High, Low: 8mA, 8mA
Independent Circuits: 2
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
Singapore, Singapore
Analog Switch and Multiplexer IC
743-74VHC139MTCX
Analog Switch and Multiplexer IC 743-74VHC139MTCX
DECODER/DRIVER, AHC/VHC SERIES, Product overview: 74VHC139MTCX from Fairchild (onsemi) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74VHC139MTCX can be used for catalog matching and distributor lookup.

DECODER/DRIVER, AHC/VHC SERIES, Product overview: 74VHC139MTCX from Fairchild (onsemi) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74VHC139MTCX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - 74VHC139MTCXCT-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
74VHC139MTCXCT-ND
Signal Switches, Multiplexers, Decoders 74VHC139MTCXCT-ND
Decoder/Demultiplexe r 1 x 2:4 16-TSSOP

Decoder/Demultiplexer 1 x 2:4 16-TSSOP

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 74VHC139MTCXDKR-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
74VHC139MTCXDKR-ND
Signal Switches, Multiplexers, Decoders 74VHC139MTCXDKR-ND
Decoder/Demultiplexe r 1 x 2:4 16-TSSOP

Decoder/Demultiplexer 1 x 2:4 16-TSSOP

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 74VHC139MTCXTR-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
74VHC139MTCXTR-ND
Signal Switches, Multiplexers, Decoders 74VHC139MTCXTR-ND
Decoder/Demultiplexe r 1 x 2:4 16-TSSOP

Decoder/Demultiplexer 1 x 2:4 16-TSSOP

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - 74VHC139MTCX - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
74VHC139MTCX
Logic - Signal Switches, Multiplexers, Decoders 74VHC139MTCX
IC DECODER/DEMUX 1X2:4 16TSSOP

IC DECODER/DEMUX 1X2:4 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 007428-74VHC139MTCX 743-74VHC139MTCX 74VHC139MTCXCT-ND 74VHC139MTCX
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - 74VHC139MTCX Analog Switch and Multiplexer IC Signal Switches, Multiplexers, Decoders Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage (VS) 2 to 5.5 volts 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SSOP; SOP; TSSOP; 16-TSSOP Bulk TSSOP; "16-TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Signal Switches, Multiplexers, Decoders - 74ACT151SC - Lingto Electronic Limited
Specs
Configuration 1 x 8:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Analog Switches, Multiplexers, Demultiplexers - 1727-2815-ND - DigiKey
Specs
Configuration 1:1
Normal Condition Normally Open (NO)
Supply Voltage (VS) 1 to 10 volts
View Details
2 suppliers
Multiplexer & Demultiplexer ICs - 1904680 - RS Components, Ltd.
Specs
Configuration 8x1; Single 8:1
Package Type So
Number of Pins 16
View Details