Manufacturer: ON Semiconductor
Win Source Part Number: 908337-74VHC138SJ
Series: 74VHC
Operating Temperature Range: -40°C ~ 85°C
Package: 16-SOIC (0.209", 5.30mm Width)
Package: Tube
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 74VHC138
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 47
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Decoder/Demultiplexe
3-to-8 Demultiplexer/Decode
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 908337-74VHC138SJ | 74VHC138SJ-ND | 743-74VHC138SJ |
| Product Name | Logic - Logic - Signal Switches, Multiplexers, Decoders - 74VHC138SJ | Signal Switches, Multiplexers, Decoders | 8mA Analog Switch and Multiplexer IC |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) |