Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 007427-74VHC138MTCX
Packaging: Reel - TR
Type: Decoder/Demultiplexe
Mounting: SMD (SMT)
Current - Output High, Low: 8mA, 8mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2,500
Decoder/Demultiplexe
Decoder/Demultiplexe
Decoder/Demultiplexe
3-to-8 CMOS Decoder/Demultiplexe
IC DECODER/DEMUX 1X3:8 16TSSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 007427-74VHC138MTCX | 74VHC138MTCXDKR-ND | 743-74VHC138MTCX | 74VHC138MTCX |
| Product Name | Logic - Logic - Signal Switches, Multiplexers, Decoders - 74VHC138MTCX | Signal Switches, Multiplexers, Decoders | 5.5V TSSOP Analog Switch and Multiplexer IC | Logic - Signal Switches, Multiplexers, Decoders |
| Supply Voltage (VS) | 2 to 5.5 volts | 2 to 5.5 volts |