Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 766032-74VHC138M
Series: 74VHC
Packaging: Tube
Type: Decoder/Demultiplexe
Operating Temperature Range: -40°C ~ 85°C
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Current - Output High, Low: 8mA, 8mA
Operating Supply Voltage: 2 V ~ 5.5 V
Independent Circuits: 1
Voltage Supply Source: Single Supply
Family Name: 74VHC138
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): TC74VHC138FN-ELP; TC74VHC138FN; TC74VHC138FN(ELP,M;
Introduction Date: May 21, 1999
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 960
Decoder/Demultiplexe
3-to-8 Demultiplexer IC, CMOS, SOIC, 5.5V Product overview: 74VHC138M from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5.5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74VHC138M can be used for catalog matching and distributor lookup.
IC DECODER/DEMUX 1X3:8 16SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 766032-74VHC138M | 74VHC138M-ND | 743-74VHC138M | 74VHC138M |
| Product Name | Logic - Logic - Signal Switches, Multiplexers, Decoders - 74VHC138M | Signal Switches, Multiplexers, Decoders | 5.5V SOIC Analog Switch and Multiplexer IC | Logic - Signal Switches, Multiplexers, Decoders |
| Supply Voltage (VS) | 2 to 5.5 volts | 2 to 5.5 volts |