NAND Gate IC 4 Channel Schmitt Trigger 14-SOP
NAND Gate, AHC/VHC/H/U/V Series, 4-Func, 2-Input, CMOS, PDSO14
Quad 2-Input NAND Schmitt Trigger IC, SOIC, 5.5V Product overview: 74VHC132SJX from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74VHC132SJX can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 198271-74VHC132SJX
Packaging: Reel - TR
Features: Schmitt Trigger
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 9.7ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.9 V to 1.65 V
Logic Level - High: 2.2 V to 3.85 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOP
Dimension: 14-SOIC (0.209", 5.30mm Width)
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2k pcs
IC GATE NAND 4CH 2-INP 14SOP
IC GATE NAND 4CH 2IN 14SOP
NAND Gate IC 4 Channel Schmitt Trigger 14-SOP
NAND Gate IC 4 Channel Schmitt Trigger 14-SOP
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74VHC132SJX-ND | 74VHC132SJX | 705-74VHC132SJX | 198271-74VHC132SJX | 74VHC132SJX | 74VHC132SJX | 74VHC132SJX |
| Product Name | Gates and Inverters | Quad 5.5V SOIC Logic IC | Logic - Logic - Gates and Inverters - 74VHC132SJX | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | NAND | AND; NAND | NAND; NAND GATE | NOT; NAND; NAND Gate | NAND | NOT; NAND | NAND; NAND Gate |
| Supply Voltage | 2V ~ 5.5V | 5.5V | 2 V ~ 5.5 V | 2.2V ~ 3.85V (Low), 0.9V ~ 1.65V (High) | 2V ~ 5.5V | ||
| Inputs | 2 | 2 | 2 | 2 | |||
| Features | Schmitt Trigger | ||||||
| Propagation Delay | 9.7 ns | 9.7 ns | 9.7 ns |