Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 007426-74VHC132SJ
Packaging: Tube/Rail
Features: Schmitt Trigger
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 9.7ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.9 V to 1.65 V
Logic Level - High: 2.2 V to 3.85 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOP
Dimension: 14-SOIC (0.209", 5.30mm Width)
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 2,350
NAND Gate IC 4 Channel Schmitt Trigger 14-SOP
NAND Gate, AHC/VHC Series, 4-Func, 2-Input, CMOS, PDSO14
NAND Gate, AHC/VHC Series, 4-Func, 2-Input, CMOS, PDSO14
Quad 2-Input NAND Schmitt Trigger IC, CMOS, SOP Product overview: 74VHC132SJ from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74VHC132SJ can be used for catalog matching and distributor lookup.
IC GATE NAND 4CH 2-INP 14SOP
Logic Gates Qd 2-In NAND Sc Trig
IC GATE NAND 4CH 2IN 14SOP
NAND Gate IC 4 Channel Schmitt Trigger 14-SOP
NAND Gate IC 4 Channel Schmitt Trigger 14-SOP
| Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 007426-74VHC132SJ | 74VHC132SJ-ND | 74VHC132SJ | 705-74VHC132SJ | 74VHC132SJ | 74VHC132SJ | 74VHC132SJ | 74VHC132SJ |
| Product Name | Logic - Logic - Gates and Inverters - 74VHC132SJ | Gates and Inverters | Quad Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic Gates | Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | NOT; NAND; NAND Gate | NAND | AND; NAND | NAND; NAND GATE | NAND | NOT; NAND | NAND; NAND Gate | |
| Supply Voltage | 2 V ~ 5.5 V | 2V ~ 5.5V | 5.5V | 2.2V ~ 3.85V (Low), 0.9V ~ 1.65V (High) | 2V ~ 5.5V | |||
| Inputs | 2 | 2 | 2 | 2 | ||||
| Propagation Delay | 9.7 ns | 9.7 ns | 9.7 ns | |||||
| Low Level Output Current (Sink) | 8 mA | 8 mA | 8 mA |