Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 007424-74VHC132MTCX
Packaging: Reel - TR
Features: Schmitt Trigger
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 9.7ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.9 V to 1.65 V
Logic Level - High: 2.2 V to 3.85 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
IC GATE NAND 4CH 2-INP 14TSSOP Product overview: 74VHC132MTCX from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74VHC132MTCX can be used for catalog matching and distributor lookup.
NAND Gate IC 4 Channel Schmitt Trigger 14-TSSOP
NAND Gate IC 4 Channel Schmitt Trigger 14-TSSOP
NAND Gate IC 4 Channel Schmitt Trigger 14-TSSOP
NAND Gate, AHC/VHC Series, 4-Func, 2-Input, CMOS, PDSO14
NAND Gate, AHC/VHC Series, 4-Func, 2-Input, CMOS, PDSO14
IC GATE NAND SCHMITT 4CH 14TSSOP
IC GATE NAND 4CH 2-INP 14TSSOP
NAND Gate IC 4 Channel Schmitt Trigger 14-TSSOP
NAND GATE, SCHMITT, QUAD, 2 I/P, TSSOP14; Logic Family / Base Number:74VHC132; Logic Type:NAND Schmitt Trigger; Output Current:8mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:TSSOP; No. of RoHS Compliant: Yes
IC GATE NAND 4CH 2-INP 14TSSOP
Logic Gates Qd 2-In NAND Sc Trig
IC GATE NAND 4CH 2-INP 14TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 007424-74VHC132MTCX | 705-74VHC132MTCX | 74VHC132MTCXCT-ND | 74VHC132MTCX | 598-74VHC132MTCX | 74VHC132MTCX | 74VHC132MTCX | 31Y6461 | 74VHC132MTCX | 74VHC132MTCX | 74VHC132MTCX |
| Product Name | Logic - Logic - Gates and Inverters - 74VHC132MTCX | Logic IC | Gates and Inverters | IC GATE NAND SCHMITT 4CH 14TSSOP | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Nand Gate, Schmitt, Quad, 2 I/p, Tssop14; Logic Family / Base Number Onsemi | Gates and Inverters | Logic Gates | Logic - Gates and Inverters | |
| Gate Type | NOT; NAND; NAND Gate | NAND; NAND | NAND | AND; NAND | NAND | NAND | NAND; NAND Gate | NAND; NAND Schmitt Trigger | NAND; NAND Gate | NOT; NAND | |
| Supply Voltage | 2 V ~ 5.5 V | 2.5 V, 3.3 V, 5 V | 2V ~ 5.5V | -3.3V; 3V; 3.3V | 2V ~ 5.5V | 5.5V | 2V ~ 5.5V | 2.2V ~ 3.85V (Low), 0.9V ~ 1.65V (High) | |||
| Inputs | 2 | 2 | 2 | 2 | 2 | 2 | 2 | ||||
| Propagation Delay | 9.7 ns | 9.7 ns | 9.7 ns | 9.7 ns | 9.7 ns | ||||||
| Low Level Output Current (Sink) | 8 mA | 8 mA | 8 mA |