Manufacturer: Fairchild/ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 995253-74VHC132MTCX_
Mounting: SMD (SMT)
Number of Gates: 4
High Level Output Current: -8 mA
Low Level Output Current: 8 mA
Propagation Delay: 15.4 ns
Categories: OEM Parts(0-9)
Case / Package: TSSOP
Alternative Parts (Cross-Reference): 74VHC132MTCX_NL74VHC
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Max Supply Voltage: 5.5 V
Min Supply Voltage: 2 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 995253-74VHC132MTCX_NL |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 74VHC132MTCX_NL |