onsemi Buffers, Drivers, Receivers, Transceivers 74VHC125SJX

Description
Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-SOP
Request a Quote Datasheet
Description
Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buffers, Drivers, Receivers, Transceivers - 74VHC125SJX-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
74VHC125SJX-ND
Buffers, Drivers, Receivers, Transceivers 74VHC125SJX-ND
Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-SOP

Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-SOP

Buy Now Datasheet
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74VHC125SJX - 766030-74VHC125SJX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74VHC125SJX
766030-74VHC125SJX
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74VHC125SJX 766030-74VHC125SJX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 766030-74VHC125SJX Series: 74VHC Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 14-SOIC (0.209", 5.30mm Width) Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 8mA, 8mA Operating Supply Voltage: 2 V ~ 5.5 V Number of Elements: 4 Number of Bits per Element: 1 Part Status: Obsolete(EOL) Family Name: 74VHC125 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-SOP Alternative Parts (Cross-Reference): TC74VHC125F; TC74VHC125F(K,F); TC74VHC125F(K.F); Introduction Date: February 26, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 766030-74VHC125SJX
Series: 74VHC
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 14-SOIC (0.209", 5.30mm Width)
Mounting: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 8mA, 8mA
Operating Supply Voltage: 2 V ~ 5.5 V
Number of Elements: 4
Number of Bits per Element: 1
Part Status: Obsolete(EOL)
Family Name: 74VHC125
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-SOP
Alternative Parts (Cross-Reference): TC74VHC125F; TC74VHC125F(K,F); TC74VHC125F(K.F);
Introduction Date: February 26, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
74VHC125SJX
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 74VHC125SJX
IC BUFFER NON-INVERT 5.5V 14SOP

IC BUFFER NON-INVERT 5.5V 14SOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips
Product Number 74VHC125SJX-ND 766030-74VHC125SJX 74VHC125SJX
Product Name Buffers, Drivers, Receivers, Transceivers Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74VHC125SJX Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 2 to 5.5 volts 2 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - 2966PC - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP20
View Details
BUF634 250mA High-Speed Buffer - BUF634FKTTTE3 - Texas Instruments
Specs
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
VOS 100 millivolts
View Details
7 suppliers
High-Performance Buffers - SiT92114AI - SiTime Corporation
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Buffers, Drivers, Receivers, Transceivers - 74FCT245CTPYG-ND - DigiKey
Specs
Supply Voltage (VS) 4.75 to 5.25 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SSOP; "20-SSOP (0.209"", 5.30mm Width)"
View Details