onsemi Buffers, Drivers, Receivers, Transceivers 74VHC125MTCX

Description
Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-TSSOP
Request a Quote Datasheet
Description
Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buffers, Drivers, Receivers, Transceivers - 74VHC125MTCXDKR-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
74VHC125MTCXDKR-ND
Buffers, Drivers, Receivers, Transceivers 74VHC125MTCXDKR-ND
Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-TSSOP

Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-TSSOP

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 74VHC125MTCXTR-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
74VHC125MTCXTR-ND
Buffers, Drivers, Receivers, Transceivers 74VHC125MTCXTR-ND
Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-TSSOP

Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-TSSOP

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 74VHC125MTCXCT-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
74VHC125MTCXCT-ND
Buffers, Drivers, Receivers, Transceivers 74VHC125MTCXCT-ND
Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-TSSOP

Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-TSSOP

Buy Now Datasheet
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74VHC125MTCX - 076489-74VHC125MTCX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74VHC125MTCX
076489-74VHC125MTCX
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74VHC125MTCX 076489-74VHC125MTCX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 076489-74VHC125MTCX Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 8mA, 8mA Number of Elements: 4 Number of Bits per Element: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-TSSOP Supply Voltage - Operating: 2 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 076489-74VHC125MTCX
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 8mA, 8mA
Number of Elements: 4
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-TSSOP
Supply Voltage - Operating: 2 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
74VHC125MTCX
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 74VHC125MTCX
IC BUF NON-INVERT 5.5V 14TSSOP

IC BUF NON-INVERT 5.5V 14TSSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips
Product Number 74VHC125MTCXDKR-ND 076489-74VHC125MTCX 74VHC125MTCX
Product Name Buffers, Drivers, Receivers, Transceivers Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74VHC125MTCX Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 2 to 5.5 volts 2 to 5.5 volts
Unlock Full Specs
to access all available technical data