BUFFER, QUAD, TRI-STATE, TSSOP-14; Logic Family / Base Number:74VHC125; Logic Device Type:Buffer, Non Inverting; Logic Case Style:TSSOP; No. of Pins:14Pins; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic IC Family:74VHC; LogicRoHS Compliant: Yes
BUFFER/NON INVERTING, 3-STATE O/P, TSSOP-14; Logic Family / Base Number:74VHC125; Logic Device Type:Buffer, Non Inverting; Logic Case Style:TSSOP; No. of Pins:14Pins; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Product Range:- RoHS Compliant: Yes
Buffer/Line Driver 4-CH Non-Inverting 3-ST CMOS 14-Pin TSSOP T/R - Tape and Reel
Buffers & Line Drivers Quad Buffer
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Line Drivers | Line Drivers | Line Drivers |
| Product Number | 31Y6460 | 74VHC125MTCX | 74VHC125MTCX |
| Product Name | Buffer, Quad, Tri-State, Tssop-14; Logic Family / Base Number Onsemi | Others | Buffers & Line Drivers |