The 74VHC112N is a dual J-K flip-flop designed for high-speed operation, achieving a maximum frequency of 200 MHz at a supply voltage of 5.0V. It features low power dissipation with a maximum supply current of 2 µA at 25°C, making it suitable for power-sensitive applications. The device includes direct preset and clear inputs, allowing for synchronous state changes triggered by the falling edge of the clock. It offers high noise immunity with minimum input thresholds of 28% of VCC and includes input protection that allows for input voltages from 0V to 7V, facilitating compatibility between 5V and 3V systems. The 74VHC112N is pin and function compatible with the 74HC112 series, making it a versatile choice for various digital logic applications.
J-K Flip-Flop, AHC/VHC Series, 2-Func, Negative Edge Triggered, 2-Bit, Complementary Output, CMOS, PDIP16
IC FF JK TYPE DUAL 1BIT 16DIP
Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-DIP (0.300", 7.62mm)
Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-DIP (0.300", 7.62mm)
IC FF JK TYPE DUAL 1BIT 16DIP
| Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 74VHC112N | 74VHC112N | 74VHC112N | 74VHC112N |
| Product Name | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | Logic - Flip Flops | |
| Triggering | Negative-edge Triggered | |||
| Package Type | DIP; DIP16 | DIP; 16-DIP (0.300\", 7.62mm) | ||
| Logic Family | CMOS | |||
| Flip-Flop Type | J-K | |||
| Supply Voltage | 2V ~ 5.5V |