Quad 2-Input AND Gate IC, CMOS, SOP, 5.5V Product overview: 74VHC08SJX from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74VHC08SJX can be used for catalog matching and distributor lookup.
AND Gate, AHC/VHC Series, 4-Func, 2-Input, CMOS, PDSO14
AND Gate IC 4 Channel 14-SOP
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 007417-74VHC08SJX
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5V
Logic Level - High: 1.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOP
Dimension: 14-SOIC (0.209", 5.30mm Width)
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 2k pcs
AND Gate IC 4 Channel 14-SOP
AND Gate IC 4 Channel 14-SOP
AND GATE, AHC/VHC SERIES, 4 FUNC
Logic Gates Qd 2-Input AND Gate
IC GATE AND 4CH 2-INP 14SOP
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-74VHC08SJX | 74VHC08SJX | 74VHC08SJXTR-ND | 007417-74VHC08SJX | 74VHC08SJX | 74VHC08SJX | 74VHC08SJX | 74VHC08SJX |
| Product Name | Quad 5.5V Logic IC | Gates and Inverters | Logic - Logic - Gates and Inverters - 74VHC08SJX | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic Gates | Logic - Gates and Inverters | |
| Gate Type | AND; AND GATE | AND | AND | NOT; AND; AND Gate | AND; AND Gate | AND | NOT; AND | |
| Supply Voltage | 5.5V | 2V ~ 5.5V | 2 V ~ 5.5 V | 2V ~ 5.5V | 1.5V (Low), 0.5V (High) | |||
| Inputs | 2 | 2 | 2 | 2 | ||||
| Propagation Delay | 7.9 ns | 7.9 ns | 7.9 ns | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |