The 74VHC08N is a quad 2-input AND gate designed using advanced high-speed CMOS technology. It operates with a supply voltage range of 2.0 V to 5.5 V and features a typical propagation delay of 4.3 ns at 25°C, making it suitable for high-speed applications. The device offers high noise immunity with a minimum noise margin of 28% VCC and low power dissipation, with a maximum supply current of 2 µA. It includes input protection that allows input voltages from 0 V to 7 V, enabling compatibility between 5 V and 3 V systems. The 74VHC08N is available in multiple package options, including SOIC14, SOP14, and TSSOP-14, providing flexibility for various design requirements.
IC GATE AND 4CH 2-INP 14DIP Product overview: 74VHC08N from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74VHC08N can be used for catalog matching and distributor lookup.
AND Gate IC 4 Channel 14-MDIP
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1009849-74VHC08N
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5V
Logic Level - High: 1.5V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
Quantity per package: 25
AND Gate, AHC/VHC Series, 4-Func, 2-Input, CMOS, PDIP14
IC GATE AND 4CH 2-INP 14DIP
AND Gate IC 4 Channel 14-DIP
AND Gate IC 4 Channel 14-MDIP
IC GATE AND 4CH 2-INP 14DIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-74VHC08N | 74VHC08N-ND | 1009849-74VHC08N | 74VHC08N | 74VHC08N | 74VHC08N | 74VHC08N |
| Product Name | Logic IC | Gates and Inverters | Logic - Logic - Gates and Inverters - 74VHC08N | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | AND; AND GATE | AND | NOT; AND; AND Gate | AND | NOT; AND | AND; AND Gate | AND |
| Supply Voltage | 5.5V | 2V ~ 5.5V | 2 V ~ 5.5 V | 1.5V (Low), 0.5V (High) | 2V ~ 5.5V | ||
| Inputs | 2 | 2 | 2 | 2 | |||
| Propagation Delay | 7.9 ns | 7.9 ns | 7.9 ns | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |