Quad 2-Input AND Gate
AND Gate IC 4 Channel 14-SOIC
AND Gate IC 4 Channel 14-SOIC
AND Gate IC 4 Channel 14-SOIC
Logic Gates Qd 2-Input AND Gate Product overview: 74VHC08MX from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74VHC08MX can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 007414-74VHC08MX
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5V
Logic Level - High: 1.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
IC GATE AND 4CH 2-INP 14SOIC
IC GATE AND 4CH 2-INP 14SOIC
IC GATE AND 4CH 2-INP 14SOIC
AND Gate IC 4 Channel 14-SOIC
LOGIC AND GATE, QUAD, SOIC-14, FULL REEL; Logic Function:AND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:NSOIC; Product Range:74VHC08; Logic IC Family:74VHC; Supply Voltage Min:2V RoHS Compliant: Yes
LOGIC AND GATE, QUAD, SOIC-14; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:NSOIC; Product Range:-; Logic IC Family:74VHC; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Output Current:25mA; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
AND GATE, QUAD, 2 I/P, NSOIC-14; Logic Family / Base Number:74VHC08; Logic Type:AND Gate; Output Current:25mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:NSOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74VHC08MX | 74VHC08MXDKR-ND | 705-74VHC08MX | 007414-74VHC08MX | 74VHC08MX | 74VHC08MX | 74VHC08MX | 74VHC08MX | 74VHC08MX | 19C0044 | 56W4681 | 31Y6456 |
| Product Name | Gates and Inverters | Logic IC | Logic - Logic - Gates and Inverters - 74VHC08MX | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | Gates and Inverters | Logic And Gate, Quad, Soic-14, Full Reel; Logic Function Onsemi | Logic And Gate, Quad, Soic-14; No. Of Inputs Onsemi | And Gate, Quad, 2 I/p, Nsoic-14; Logic Family / Base Number Onsemi | |
| Gate Type | AND | AND | AND; AND | NOT; AND; AND Gate | AND; AND Gate | AND | NOT; AND | AND; AND Gate | AND; AND Gate | |||
| IC Package Type | SOIC; Other; SOIC-14 | SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" | Other; Reel | SOIC; Other; 14-SOIC | SOIC; Other; 14-SOIC (0.154", 3.90mm Width) | SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) | Other; NSOIC | Other; NSOIC | Other; NSOIC | |||
| Supply Voltage | 2V ~ 5.5V | 2.5 V, 3.3 V, 5 V | 2 V ~ 5.5 V | 2V ~ 5.5V | 1.5V (Low), 0.5V (High) | 2V ~ 5.5V | 5.5V | 5.5V | ||||
| Inputs | 2 | 2 | 2 | 2 | 2 | 2 | 2 | |||||
| Propagation Delay | 7.9 ns | 7.9 ns | 7.9 ns |