onsemi Logic - Logic - Gates and Inverters - 74VHC08MTCX 74VHC08MTCX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 007416-74VHC08MTCX Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.5V Logic Level - High: 1.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TSSOP Dimension: 14-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 007416-74VHC08MTCX Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.5V Logic Level - High: 1.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TSSOP Dimension: 14-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - 74VHC08MTCX - 007416-74VHC08MTCX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74VHC08MTCX
007416-74VHC08MTCX
Logic - Logic - Gates and Inverters - 74VHC08MTCX 007416-74VHC08MTCX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 007416-74VHC08MTCX Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.5V Logic Level - High: 1.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TSSOP Dimension: 14-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 007416-74VHC08MTCX
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5V
Logic Level - High: 1.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2,500

Buy Now Datasheet
Gates and Inverters - 74VHC08MTCXCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74VHC08MTCXCT-ND
Gates and Inverters 74VHC08MTCXCT-ND
AND Gate IC 4 Channel 14-TSSOP

AND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 74VHC08MTCXTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74VHC08MTCXTR-ND
Gates and Inverters 74VHC08MTCXTR-ND
AND Gate IC 4 Channel 14-TSSOP

AND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 74VHC08MTCXDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74VHC08MTCXDKR-ND
Gates and Inverters 74VHC08MTCXDKR-ND
AND Gate IC 4 Channel 14-TSSOP

AND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
 - 74VHC08MTCX - Rochester Electronics
Newburyport, MA, United States
Quad 2-Input AND Gate

Quad 2-Input AND Gate

Supplier's Site Datasheet
 - 74VHC08MTCX - Rochester Electronics
Newburyport, MA, United States
Quad 2-Input AND Gate

Quad 2-Input AND Gate

Supplier's Site Datasheet
Singapore, Singapore
Quad 5.5V TSSOP Logic IC
705-74VHC08MTCX
Quad 5.5V TSSOP Logic IC 705-74VHC08MTCX
Quad 2-Input AND Gate IC, CMOS, TSSOP, 5.5V Product overview: 74VHC08MTCX from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74VHC08MTCX can be used for catalog matching and distributor lookup.

Quad 2-Input AND Gate IC, CMOS, TSSOP, 5.5V Product overview: 74VHC08MTCX from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74VHC08MTCX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 74VHC08MTCX - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
74VHC08MTCX
Gates and Inverters 74VHC08MTCX
AND GATE, AHC/VHC SERIES, 4-FUNC

AND GATE, AHC/VHC SERIES, 4-FUNC

Supplier's Site Datasheet
And Gate, Quad, 2 I/p, Tssop-14; Logic Family / Base Number Onsemi - 31Y6455 - Newark, An Avnet Company
Chicago, IL, United States
And Gate, Quad, 2 I/p, Tssop-14; Logic Family / Base Number Onsemi
31Y6455
And Gate, Quad, 2 I/p, Tssop-14; Logic Family / Base Number Onsemi 31Y6455
AND GATE, QUAD, 2 I/P, TSSOP-14; Logic Family / Base Number:74VHC08; Logic Type:AND Gate; Output Current:8mA; No. of Inputs:8; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

AND GATE, QUAD, 2 I/P, TSSOP-14; Logic Family / Base Number:74VHC08; Logic Type:AND Gate; Output Current:8mA; No. of Inputs:8; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
74VHC08MTCX
Logic Gates 74VHC08MTCX
Logic Gates Qd 2-Input AND Gate

Logic Gates Qd 2-Input AND Gate

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74VHC08MTCX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74VHC08MTCX
Integrated Circuits (ICs) - Logic - Gates and Inverters 74VHC08MTCX
IC GATE AND 4CH 2-INP 14TSSOP

IC GATE AND 4CH 2-INP 14TSSOP

Supplier's Site
Gates and Inverters - 74VHC08MTCX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74VHC08MTCX
Gates and Inverters 74VHC08MTCX
AND Gate IC 4 Channel 14-TSSOP

AND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 74VHC08MTCX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74VHC08MTCX
Gates and Inverters 74VHC08MTCX
AND Gate IC 4 Channel 14-TSSOP

AND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Logic - Gates and Inverters - 74VHC08MTCX - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74VHC08MTCX
Logic - Gates and Inverters 74VHC08MTCX
IC GATE AND 4CH 2-INP 14TSSOP

IC GATE AND 4CH 2-INP 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 007416-74VHC08MTCX 74VHC08MTCXCT-ND 74VHC08MTCX 705-74VHC08MTCX 74VHC08MTCX 31Y6455 74VHC08MTCX 74VHC08MTCX 74VHC08MTCX 74VHC08MTCX
Product Name Logic - Logic - Gates and Inverters - 74VHC08MTCX Gates and Inverters Quad 5.5V TSSOP Logic IC Gates and Inverters And Gate, Quad, 2 I/p, Tssop-14; Logic Family / Base Number Onsemi Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters
Gate Type NOT; AND; AND Gate AND AND AND; AND GATE AND; AND Gate AND; AND Gate AND AND; AND Gate NOT; AND
Supply Voltage 2 V ~ 5.5 V 2V ~ 5.5V 5.5V 2V ~ 5.5V 5.5V 2V ~ 5.5V 1.5V (Low), 0.5V (High)
Inputs 2 2 2 2 8 2
Propagation Delay 7.9 ns 7.9 ns 7.9 ns 7.9 ns
Low Level Output Current (Sink) 8 mA 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 11C01FC - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
View Details
2-input EXCLUSIVE-OR gate - 74AHC1G86GW-Q100,1 - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT353-1 SOT353-1
View Details
8 suppliers
Gates and Inverters - 5432FM - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Logic Gates - 8228657P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 2
View Details