onsemi Gates and Inverters 74VHC08M

Description
AND Gate IC 4 Channel 14-SOIC
Request a Quote Datasheet
Description
AND Gate IC 4 Channel 14-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - 74VHC08MFS-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74VHC08MFS-ND
Gates and Inverters 74VHC08MFS-ND
AND Gate IC 4 Channel 14-SOIC

AND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Singapore, Singapore
Quad 5.5V SOIC Logic IC
705-74VHC08M
Quad 5.5V SOIC Logic IC 705-74VHC08M
Quad 2-Input AND Gate IC, CMOS, SOIC, 5.5V Product overview: 74VHC08M from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74VHC08M can be used for catalog matching and distributor lookup.

Quad 2-Input AND Gate IC, CMOS, SOIC, 5.5V Product overview: 74VHC08M from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74VHC08M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic Gates - 8021342 - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
8021342
Logic Gates 8021342
IC, Fairchild, 74VHC08M

IC, Fairchild, 74VHC08M

Supplier's Site
 - 74VHC08M - Rochester Electronics
Newburyport, MA, United States
AND Gate, AHC/VHC Series, 4-Func, 2-Input, CMOS, PDSO14

AND Gate, AHC/VHC Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
 - 74VHC08M - Rochester Electronics
Newburyport, MA, United States
AND Gate, AHC/VHC Series, 4-Func, 2-Input, CMOS, PDSO14

AND Gate, AHC/VHC Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - 74VHC08M - 076484-74VHC08M - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74VHC08M
076484-74VHC08M
Logic - Logic - Gates and Inverters - 74VHC08M 076484-74VHC08M
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 076484-74VHC08M Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.5V Logic Level - High: 1.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TSSOP Dimension: 14-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Application Field: Used in Industrial Quantity per package: 55

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 076484-74VHC08M
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5V
Logic Level - High: 1.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial
Quantity per package: 55

Buy Now Datasheet
Logic - Gates and Inverters - 74VHC08M - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74VHC08M
Logic - Gates and Inverters 74VHC08M
IC GATE AND 4CH 2-INP 14SOIC

IC GATE AND 4CH 2-INP 14SOIC

Supplier's Site Datasheet
74Vhc Cmos, Smd, 74Vhc08, Soic14; Logic Family / Base Number Onsemi - 99K0660 - Newark, An Avnet Company
Chicago, IL, United States
74Vhc Cmos, Smd, 74Vhc08, Soic14; Logic Family / Base Number Onsemi
99K0660
74Vhc Cmos, Smd, 74Vhc08, Soic14; Logic Family / Base Number Onsemi 99K0660
74VHC CMOS, SMD, 74VHC08, SOIC14; Logic Family / Base Number:74VHC08; Logic Type:AND; Output Current:8mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

74VHC CMOS, SMD, 74VHC08, SOIC14; Logic Family / Base Number:74VHC08; Logic Type:AND; Output Current:8mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74VHC08M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74VHC08M
Integrated Circuits (ICs) - Logic - Gates and Inverters 74VHC08M
IC GATE AND 4CH 2-INP 14SOIC

IC GATE AND 4CH 2-INP 14SOIC

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
74VHC08M
Logic Gates 74VHC08M
Logic Gates Qd 2-Input AND Gate

Logic Gates Qd 2-Input AND Gate

Buy Now Datasheet
Gates and Inverters - 74VHC08M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74VHC08M
Gates and Inverters 74VHC08M
AND Gate IC 4 Channel 14-SOIC

AND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 74VHC08M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74VHC08M
Gates and Inverters 74VHC08M
AND Gate IC 4 Channel 14-SOIC

AND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Rochester Electronics Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74VHC08MFS-ND 705-74VHC08M 8021342 74VHC08M 076484-74VHC08M 74VHC08M 99K0660 74VHC08M 74VHC08M 74VHC08M
Product Name Gates and Inverters Quad 5.5V SOIC Logic IC Logic Gates Logic - Logic - Gates and Inverters - 74VHC08M Logic - Gates and Inverters 74Vhc Cmos, Smd, 74Vhc08, Soic14; Logic Family / Base Number Onsemi Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates Gates and Inverters
Gate Type AND AND; AND GATE AND; And AND NOT; AND; AND Gate NOT; AND AND; AND AND AND; AND Gate
Supply Voltage 2V ~ 5.5V 5.5V 5.5 v 2 V ~ 5.5 V 1.5V (Low), 0.5V (High) 5.5V 2V ~ 5.5V
Inputs 2 2 2 2 2 2
Propagation Delay 7.9 ns 7.9 ns 14 ns 7.9 ns
Low Level Output Current (Sink) 8 mA 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54AC20/SDA-R - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 2V ~ 6V
Inputs 4
View Details
2 suppliers
Logic Gates - 7705339 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Non-inverting
Supply Voltage 5.5 v
Logic Family CMOS; Non-inverting
View Details
8-Channel Transceiver - MYXAF54RHC245/Q - Micross Components, Inc.
Specs
Pin Count 20
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 54LS40FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2 suppliers