CMOS Hex Inverter IC, SOIC, 5.5V Product overview: 74VHC04MX from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74VHC04MX can be used for catalog matching and distributor lookup.
Inverter IC 6 Channel 14-SOIC
Inverter IC 6 Channel 14-SOIC
Inverter IC 6 Channel 14-SOIC
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 007411-74VHC04MX
Packaging: Reel - TR
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5V
Logic Level - High: 1.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
HEX INVERTER GATE, 1 I/P, NSOIC-14; Logic Family / Base Number:74VHC04; Logic Type:Inverter Gate; Output Current:-; No. of Inputs:1; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:NSOIC; No. of Pins:14Pins; Logic ICRoHS Compliant: Yes
IC INVERTER 6CH 6-INP 14SOIC
Inverter IC 6 Channel 14-SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-74VHC04MX | 74VHC04MXTR-ND | 007411-74VHC04MX | 31Y6454 | 74VHC04MX | 74VHC04MX |
| Product Name | 5.5V SOIC Logic IC | Gates and Inverters | Logic - Logic - Gates and Inverters - 74VHC04MX | Hex Inverter Gate, 1 I/p, Nsoic-14; Logic Family / Base Number Onsemi | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT; Buffer, Inverter | NOT | NOT; Inverter | NOT; Inverter Gate | NOT | NOT; Inverter |
| Supply Voltage | 5.5V | 2V ~ 5.5V | 2 V ~ 5.5 V | 5.5V | 1.5V (Low), 0.5V (High) | 2V ~ 5.5V |
| Inputs | 1 | 1 | 6 | 1 | 1 | |
| Propagation Delay | 12 ns | 7.5 ns | 7.5 ns | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |