onsemi 5.5V SOIC Logic IC 74VHC04M

Description
6-Element CMOS Inverter IC, SOIC, 5.5V Product overview: 74VHC04M from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74VHC04M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
6-Element CMOS Inverter IC, SOIC, 5.5V Product overview: 74VHC04M from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74VHC04M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5.5V SOIC Logic IC
705-74VHC04M
5.5V SOIC Logic IC 705-74VHC04M
6-Element CMOS Inverter IC, SOIC, 5.5V Product overview: 74VHC04M from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74VHC04M can be used for catalog matching and distributor lookup.

6-Element CMOS Inverter IC, SOIC, 5.5V Product overview: 74VHC04M from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74VHC04M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 74VHC04M-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74VHC04M-ND
Gates and Inverters 74VHC04M-ND
Inverter IC 6 Channel 14-SOIC

Inverter IC 6 Channel 14-SOIC

Buy Now Datasheet
Logic - Gates and Inverters - 74VHC04M - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74VHC04M
Logic - Gates and Inverters 74VHC04M
IC INVERTER 6CH 6-INP 14SOIC

IC INVERTER 6CH 6-INP 14SOIC

Supplier's Site Datasheet
Gates and Inverters - 74VHC04M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74VHC04M
Gates and Inverters 74VHC04M
Inverter IC 6 Channel 14-SOIC

Inverter IC 6 Channel 14-SOIC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-74VHC04M 74VHC04M-ND 74VHC04M 74VHC04M
Product Name 5.5V SOIC Logic IC Gates and Inverters Logic - Gates and Inverters Gates and Inverters
Gate Type NOT; Buffer, Inverter NOT NOT NOT; Inverter
Supply Voltage 5.5V 2V ~ 5.5V 1.5V (Low), 0.5V (High) 2V ~ 5.5V
Inputs 1 1 1
Propagation Delay 12 ns 7.5 ns
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Gates and Inverters - 1001596-74AHCT14D-Q100,118 - Win Source Electronics
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
6 suppliers
 - 54F08/BCA - Rochester Electronics
Rochester Electronics
Specs
Gate Type AND
Logic Family TTL; FAST
IC Package Type DIP; Other; CDIP14
View Details
6 suppliers
SN54HC132 Quadruple Positive-NAND Gates With Schmitt-trigger Inputs - 5962-8984502DA - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
Features Schmitt Trigger
View Details
Quad 2-Input NOR - MYXAP54RHC02/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details