onsemi Logic IC 74VHC02SJX

Description
IC GATE NOR 4CH 2-INP 14SOP Product overview: 74VHC02SJX from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74VHC02SJX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC GATE NOR 4CH 2-INP 14SOP Product overview: 74VHC02SJX from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74VHC02SJX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
IC GATE NOR 4CH 2-INP 14SOP Product overview: 74VHC02SJX from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74VHC02SJX can be used for catalog matching and distributor lookup.

IC GATE NOR 4CH 2-INP 14SOP Product overview: 74VHC02SJX from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74VHC02SJX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - 74VHC02SJX - 135185-74VHC02SJX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74VHC02SJX
135185-74VHC02SJX
Logic - Logic - Gates and Inverters - 74VHC02SJX 135185-74VHC02SJX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 135185-74VHC02SJX Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NOR Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.5V Logic Level - High: 1.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOP Dimension: 14-SOIC (0.209", 5.30mm Width) Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 135185-74VHC02SJX
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5V
Logic Level - High: 1.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOP
Dimension: 14-SOIC (0.209", 5.30mm Width)
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 2k pcs

Buy Now Datasheet
 - 74VHC02SJX - Rochester Electronics
Newburyport, MA, United States
NOR Gate, AHC/VHC Series, 4-Func, 2-Input, CMOS, PDSO14

NOR Gate, AHC/VHC Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Gates and Inverters - 74VHC02SJXTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74VHC02SJXTR-ND
Gates and Inverters 74VHC02SJXTR-ND
NOR Gate IC 4 Channel 14-SOP

NOR Gate IC 4 Channel 14-SOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74VHC02SJX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74VHC02SJX
Integrated Circuits (ICs) - Logic - Gates and Inverters 74VHC02SJX
IC GATE NOR 4CH 2-INP 14SOP

IC GATE NOR 4CH 2-INP 14SOP

Supplier's Site
Logic - Gates and Inverters - 74VHC02SJX - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74VHC02SJX
Logic - Gates and Inverters 74VHC02SJX
IC GATE NOR 4CH 2-INP 14SOP

IC GATE NOR 4CH 2-INP 14SOP

Supplier's Site Datasheet
Gates and Inverters - 74VHC02SJX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74VHC02SJX
Gates and Inverters 74VHC02SJX
NOR Gate IC 4 Channel 14-SOP

NOR Gate IC 4 Channel 14-SOP

Buy Now Datasheet
Gates and Inverters - 74VHC02SJX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74VHC02SJX
Gates and Inverters 74VHC02SJX
NOR Gate IC 4 Channel 14-SOP

NOR Gate IC 4 Channel 14-SOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
74VHC02SJX
Logic Gates 74VHC02SJX
Logic Gates Qd 2-Input NOR Gate

Logic Gates Qd 2-Input NOR Gate

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-74VHC02SJX 135185-74VHC02SJX 74VHC02SJX 74VHC02SJXTR-ND 74VHC02SJX 74VHC02SJX 74VHC02SJX 74VHC02SJX
Product Name Logic IC Logic - Logic - Gates and Inverters - 74VHC02SJX Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Gates and Inverters Logic Gates
Gate Type NOR; NOR NOT; NOR; NOR Gate OR; NOR NOR NOR NOT; NOR NOR; NOR Gate
Supply Voltage 2.5 V, 3.3 V, 5 V 2 V ~ 5.5 V 2V ~ 5.5V 1.5V (Low), 0.5V (High) 2V ~ 5.5V
Logic Family VHC CMOS
Inputs 2 2 2 2
Propagation Delay 7.5 ns 7.5 ns 7.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-Input NAND - AF54RHC00ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Logic IC - 705-74AHC3GU04DC,125 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NOT; Inverter
Supply Voltage 5 V
Logic Family AHC
View Details
4 suppliers
Logic Gates - 2222710 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details