NOR Gate, AHC/VHC/H/U/V Series, 4-Func, 2-Input, CMOS, PDSO14
IC GATE NOR 4CH 2-INP 14SOP Product overview: 74VHC02SJ from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74VHC02SJ can be used for catalog matching and distributor lookup.
NOR Gate IC 4 Channel 14-SOP
NOR Gate IC 4 Channel 14-SOP
NOR Gate IC 4 Channel 14-SOP
IC GATE NOR 4CH 2-INP 14SOP
IC GATE NOR 4CH 2-INP 14SOP
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74VHC02SJ | 705-74VHC02SJ | 74VHC02SJ-ND | 74VHC02SJ | 74VHC02SJ | 74VHC02SJ |
| Product Name | Logic IC | Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | OR; NOR | NOR | NOR | NOR; NOR Gate | NOT; NOR | NOR |
| Logic Family | CMOS | |||||
| IC Package Type | SOP; Other; SOP14 | Other; Tube | SOIC; Other; "14-SOIC (0.209"", 5.30mm Width)" | SOIC; Other; 14-SOIC (0.209\", 5.30mm Width) | ||
| Supply Voltage | 2V ~ 5.5V | 2V ~ 5.5V | 2V ~ 5.5V | 1.5V (Low), 0.5V (High) | ||
| Inputs | 2 | 2 | 2 |