Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1009839-74VHC02N
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5V
Logic Level - High: 1.5V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 25
NOR Gate IC 4 Channel 14-MDIP
IC GATE NOR 4CH 2-INP 14DIP Product overview: 74VHC02N from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74VHC02N can be used for catalog matching and distributor lookup.
NOR Gate, AHC/VHC Series, 4-Func, 2-Input, CMOS, PDIP14
IC GATE NOR 4CH 2-INP 14DIP
IC GATE NOR 4CH 2-INP 14DIP
NOR Gate IC 4 Channel 14-DIP
NOR Gate IC 4 Channel 14-MDIP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1009839-74VHC02N | 74VHC02N-ND | 705-74VHC02N | 74VHC02N | 74VHC02N | 74VHC02N | 74VHC02N |
| Product Name | Logic - Logic - Gates and Inverters - 74VHC02N | Gates and Inverters | Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | NOT; NOR; NOR Gate | NOR | NOR | OR; NOR | NOR | NOT; NOR | NOR; NOR Gate |
| Supply Voltage | 2 V ~ 5.5 V | 2V ~ 5.5V | 2V ~ 5.5V | 1.5V (Low), 0.5V (High) | 2V ~ 5.5V | ||
| Inputs | 2 | 2 | 2 | 2 | |||
| Propagation Delay | 7.5 ns | 7.5 ns | 7.5 ns | ||||
| Low Level Output Current (Sink) | 8 mA | 8 mA | 8 mA |