Quad 2-Input NOR Gate
Quad 2-Input NOR Gate
IC GATE NOR 4CH 2-INP 14SOIC Product overview: 74VHC02MX from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74VHC02MX can be used for catalog matching and distributor lookup.
NOR Gate IC 4 Channel 14-SOIC
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 007409-74VHC02MX
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5V
Logic Level - High: 1.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
IC GATE NOR 4CH 2-INP 14SOIC
IC GATE NOR 4CH 2-INP 14SOIC
NOR GATE, QUAD, 2 I/P, NSOIC-14; Logic Family / Base Number:74VHC02; Logic Type:NOR Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:NSOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes
Logic Gates Qd 2-Input NOR Gate
NOR Gate IC 4 Channel 14-SOIC
IC GATE NOR 4CH 2-INP 14SOIC
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74VHC02MX | 705-74VHC02MX | 74VHC02MXTR-ND | 007409-74VHC02MX | 74VHC02MX | 74VHC02MX | 31Y6452 | 74VHC02MX | 74VHC02MX | 74VHC02MX |
| Product Name | Logic IC | Gates and Inverters | Logic - Logic - Gates and Inverters - 74VHC02MX | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Nor Gate, Quad, 2 I/p, Nsoic-14; Logic Family / Base Number Onsemi | Logic Gates | Gates and Inverters | Gates and Inverters | |
| Gate Type | OR; NOR | NOR | NOR | NOT; NOR; NOR Gate | NOR | NOT; NOR | NOR; NOR Gate | NOR; NOR Gate | NOR; NOR Gate | |
| IC Package Type | SOIC; Other; SOIC-14 | Other; Bulk | SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 14-SOIC | Other; NSOIC | SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) | SOIC; Other; 14-SOIC (0.154", 3.90mm Width) | |||
| Supply Voltage | 2V ~ 5.5V | 2V ~ 5.5V | 2 V ~ 5.5 V | 1.5V (Low), 0.5V (High) | 5.5V | 2V ~ 5.5V | 2V ~ 5.5V | |||
| Inputs | 2 | 2 | 2 | 2 | 2 | 2 | ||||
| Propagation Delay | 7.5 ns | 7.5 ns | 7.5 ns | 7.5 ns |