onsemi Gates and Inverters 74VHC02MTC

Description
NOR Gate IC 4 Channel 14-TSSOP
Request a Quote Datasheet
Description
NOR Gate IC 4 Channel 14-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - 74VHC02MTC-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74VHC02MTC-ND
Gates and Inverters 74VHC02MTC-ND
NOR Gate IC 4 Channel 14-TSSOP

NOR Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Singapore, Singapore
Quad 5.5V TSSOP Logic IC
705-74VHC02MTC
Quad 5.5V TSSOP Logic IC 705-74VHC02MTC
Quad 2-Input NOR Gate IC, CMOS, 5.5V, TSSOP Product overview: 74VHC02MTC from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74VHC02MTC can be used for catalog matching and distributor lookup.

Quad 2-Input NOR Gate IC, CMOS, 5.5V, TSSOP Product overview: 74VHC02MTC from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74VHC02MTC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - 74VHC02MTC - Rochester Electronics
Newburyport, MA, United States
NOR Gate, AHC/VHC Series, 4-Func, 2-Input, CMOS, PDSO14

NOR Gate, AHC/VHC Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74VHC02MTC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74VHC02MTC
Integrated Circuits (ICs) - Logic - Gates and Inverters 74VHC02MTC
IC GATE NOR 4CH 2-INP 14TSSOP

IC GATE NOR 4CH 2-INP 14TSSOP

Supplier's Site
Gates and Inverters - 74VHC02MTC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74VHC02MTC
Gates and Inverters 74VHC02MTC
NOR Gate IC 4 Channel 14-TSSOP

NOR Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 74VHC02MTC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74VHC02MTC
Gates and Inverters 74VHC02MTC
NOR Gate IC 4 Channel 14-TSSOP

NOR Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Logic - Gates and Inverters - 74VHC02MTC - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74VHC02MTC
Logic - Gates and Inverters 74VHC02MTC
IC GATE NOR 4CH 2-INP 14TSSOP

IC GATE NOR 4CH 2-INP 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74VHC02MTC-ND 705-74VHC02MTC 74VHC02MTC 74VHC02MTC 74VHC02MTC 74VHC02MTC
Product Name Gates and Inverters Quad 5.5V TSSOP Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters
Gate Type NOR NOR; NOR GATE OR; NOR NOR NOR; NOR Gate NOT; NOR
Supply Voltage 2V ~ 5.5V 5.5V 2V ~ 5.5V 1.5V (Low), 0.5V (High)
Inputs 2 2 2
Propagation Delay 7.5 ns 7.5 ns
Low Level Output Current (Sink) 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

 - 5400/BCA - Rochester Electronics
Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP
View Details
2 suppliers
Gates and Inverters - 1727-6094-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
2 suppliers
Logic Gates - 2138987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOR; NOR
Logic Family NOR
Inputs 2
View Details