IC GATE NOR 4CH 2-INP 14SOIC Product overview: 74VHC02M from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74VHC02M can be used for catalog matching and distributor lookup.
Quad 2-Input NOR Gate
Quad 2-Input NOR Gate
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 076481-74VHC02M
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5V
Logic Level - High: 1.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial
Quantity per package: 1,100
NOR Gate IC 4 Channel 14-SOIC
IC GATE NOR 4CH 2-INP 14SOIC
QUAD NOR GATE, 2I/P, SOIC-14; No. of Inputs:8Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:-; Logic IC Family:74VHC; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Output Current:8mA; MSL:-; Family Type:VHC RoHS Compliant: Yes
NOR Gate IC 4 Channel 14-SOIC
NOR Gate IC 4 Channel 14-SOIC
Logic Gates Qd 2-Input NOR Gate
IC GATE NOR 4CH 2-INP 14SOIC
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-74VHC02M | 74VHC02M | 076481-74VHC02M | 74VHC02M-ND | 74VHC02M | 78K6362 | 74VHC02M | 74VHC02M | 74VHC02M |
| Product Name | Logic IC | Logic - Logic - Gates and Inverters - 74VHC02M | Gates and Inverters | Logic - Gates and Inverters | Quad Nor Gate, 2I/p, Soic-14; No. Of Inputs Onsemi | Gates and Inverters | Logic Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | NOR; NOR | OR; NOR | NOT; NOR; NOR Gate | NOR | NOT; NOR | NOR; NOR Gate | NOR | ||
| Supply Voltage | 2.5 V, 3.3 V, 5 V | 2 V ~ 5.5 V | 2V ~ 5.5V | 1.5V (Low), 0.5V (High) | 5.5V | 2V ~ 5.5V | |||
| Logic Family | VHC | ||||||||
| Inputs | 2 | 2 | 2 | 8 | 2 | ||||
| Propagation Delay | 7.5 ns | 7.5 ns | 7.5 ns |