onsemi Quad 5.5V SOIC Logic IC 74VHC00SJ

Description
NAND Gate, AHC/VHC Series, 4-Func, 2-Input, CMOS, PDSO14
Request a Quote Datasheet
Description
NAND Gate, AHC/VHC Series, 4-Func, 2-Input, CMOS, PDSO14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 74VHC00SJ - Rochester Electronics
Newburyport, MA, United States
NAND Gate, AHC/VHC Series, 4-Func, 2-Input, CMOS, PDSO14

NAND Gate, AHC/VHC Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Singapore, Singapore
Quad 5.5V SOIC Logic IC
705-74VHC00SJ
Quad 5.5V SOIC Logic IC 705-74VHC00SJ
Quad 2-Input NAND Gate IC, CMOS, SOIC, 5.5V Product overview: 74VHC00SJ from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74VHC00SJ can be used for catalog matching and distributor lookup.

Quad 2-Input NAND Gate IC, CMOS, SOIC, 5.5V Product overview: 74VHC00SJ from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74VHC00SJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 74VHC00SJ-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74VHC00SJ-ND
Gates and Inverters 74VHC00SJ-ND
NAND Gate IC 4 Channel 14-SOP

NAND Gate IC 4 Channel 14-SOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74VHC00SJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74VHC00SJ
Integrated Circuits (ICs) - Logic - Gates and Inverters 74VHC00SJ
IC GATE NAND 4CH 2-INP 14SOP

IC GATE NAND 4CH 2-INP 14SOP

Supplier's Site
Logic - Gates and Inverters - 74VHC00SJ - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74VHC00SJ
Logic - Gates and Inverters 74VHC00SJ
IC GATE NAND 4CH 2-INP 14SOP

IC GATE NAND 4CH 2-INP 14SOP

Supplier's Site Datasheet
Gates and Inverters - 74VHC00SJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74VHC00SJ
Gates and Inverters 74VHC00SJ
NAND Gate IC 4 Channel 14-SOP

NAND Gate IC 4 Channel 14-SOP

Buy Now Datasheet
Gates and Inverters - 74VHC00SJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74VHC00SJ
Gates and Inverters 74VHC00SJ
NAND Gate IC 4 Channel 14-SOP

NAND Gate IC 4 Channel 14-SOP

Buy Now Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74VHC00SJ 705-74VHC00SJ 74VHC00SJ-ND 74VHC00SJ 74VHC00SJ 74VHC00SJ
Product Name Quad 5.5V SOIC Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Gates and Inverters
Gate Type AND; NAND NAND; NAND GATE NAND NAND NOT; NAND NAND; NAND Gate
Logic Family CMOS
IC Package Type SOP; Other; SOP14 Other; SOIC SOIC; Other; "14-SOIC (0.209"", 5.30mm Width)" SOIC; Other; 14-SOIC (0.209\", 5.30mm Width)
Supply Voltage 5.5V 2V ~ 5.5V 1.5V (Low), 0.5V (High) 2V ~ 5.5V
Inputs 2 2 2
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-Input NOR - MYXAF54RHC02/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 1727-74AHCT3G14GT,115TR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
3 suppliers
SN54ALS804A Hex 2-Input NAND Drivers - 5962-8869301RA - Texas Instruments
Specs
Gate Type Buffer/Driver; NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic Gates - 7988853 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; Nand
Supply Voltage 5.5 v
Logic Family Nand
View Details