NAND Gate IC 4 Channel 14-MDIP
NAND Gate, AHC/VHC/H/U/V Series, 4-Func, 2-Input, CMOS, PDIP14
IC GATE NAND 4CH 2-INP 14DIP
IC GATE NAND 4CH 2-INP 14DIP
QUAD NAND GATE, 2I/P, DIP-14; Logic Function:NAND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:PDIP; Product Range:74VHC00; Logic IC Family:74VHC; Supply Voltage Min:2V; Output Current:8mA RoHS Compliant: Yes
NAND Gate IC 4 Channel 14-MDIP
NAND Gate IC 4 Channel 14-DIP
| DigiKey | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74VHC00N-ND | 74VHC00N | 74VHC00N | 74VHC00N | 78K6361 | 74VHC00N |
| Product Name | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Quad Nand Gate, 2I/p, Dip-14; Logic Function Onsemi | Gates and Inverters | |
| Gate Type | NAND | AND; NAND | NOT; NAND | NAND | NAND; NAND Gate | |
| Supply Voltage | 2V ~ 5.5V | 1.5V (Low), 0.5V (High) | 2V ~ 5.5V | |||
| Inputs | 2 | 2 | 2 | |||
| Propagation Delay | 7.5 ns | |||||
| Low Level Output Current (Sink) | 8 mA | 8 mA |